The R5F212F4NFP is a microcontroller from Renesas Electronics America belonging to the R8C/2x series. It's designed for a wide range of embedded applications requiring a balance of processing power, low power consumption, and integrated peripherals. The R8C family is known for its compact size and ease of use, making it suitable for cost-sensitive and space-constrained designs.
Applications
- Consumer electronics (remote controls, appliances)
- Industrial control (motor control, sensor interfaces)
- Healthcare devices (portable medical instruments)
- Security systems (alarm panels, access control)
- Automotive (body control, lighting)
Features
- R8C CPU core
- Flash memory (up to 16 KB)
- RAM (up to 1 KB)
- On-chip peripherals: timers, UART, I2C, ADC
- Low-power modes for energy-efficient operation
- Compact package options (e.g., QFP)
Benefits
- Versatile platform for diverse embedded applications
- Integrated peripherals reduce the need for external components
- Low power consumption extends battery life in portable devices
- Small footprint enables compact designs
- Cost-effective solution for high-volume production
Technical Specifications
The R5F212F4NFP typically operates at a clock frequency of up to 20 MHz. The supply voltage range is typically from 2.7 V to 5.5 V. It features multiple timers, a UART for serial communication, an I2C interface for connecting to peripherals, and an Analog-to-Digital Converter (ADC) for sensing analog signals. The exact specifications may vary depending on the specific package and configuration. It is often available in a QFP (Quad Flat Package).
The R5F212F4NFP provides a comprehensive set of features for various embedded applications. Renesas provides extensive documentation, including datasheets, user manuals, and application notes, to support developers in utilizing this microcontroller effectively. The low-power modes and integrated peripherals make it suitable for battery-powered devices and applications where minimizing power consumption is crucial.