EN
  • EN
  • DE

R5F212L4SYFP

Part No R5F212L4SYFP
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFP32
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 720028-R5F212L4SYFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F212L4SYFP CAD Model

Description

The R5F212L4SYFP is a microcontroller from Renesas Electronics America, belonging to the RL78 family. These microcontrollers are known for their low power consumption and versatile feature set, making them suitable for a wide range of applications, particularly in battery-powered and energy-efficient devices.

Applications

  • Consumer Electronics: Remote controls, toys, and small appliances.
  • Industrial Control: Sensors, meters, and control panels.
  • Healthcare Devices: Portable medical devices, such as blood glucose meters and heart rate monitors.
  • Building Automation: Lighting control, HVAC systems, and security systems.
  • Smart Home Devices: Smart sensors, actuators, and control units.

Features

  • RL78 CPU Core: High-performance and low-power 16-bit CPU core.
  • Flash Memory: On-chip flash memory for program storage.
  • RAM: On-chip RAM for data storage.
  • Timers: Provides various timer functions for timing and control applications.
  • ADC (Analog-to-Digital Converter): Converts analog signals to digital for sensor data acquisition.
  • UART (Universal Asynchronous Receiver/Transmitter): Serial communication interface for communication with other devices.
  • SPI (Serial Peripheral Interface): Serial communication interface for communication with peripheral devices.
  • I2C (Inter-Integrated Circuit): Serial communication interface for communication with peripheral devices.

Benefits

  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Flexible Communication Interfaces: Supports various communication protocols for easy integration.
  • Cost-Effective Solution: Provides a cost-effective way to implement embedded control systems.

Additional Details

The R5F212L4SYFP microcontroller is designed for applications requiring low power consumption and a versatile set of peripherals. Refer to the Renesas datasheet for this specific part number for detailed technical specifications, including memory sizes, operating voltage, temperature range, and package information. The datasheet is essential for verifying suitability for a particular application.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 623 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess