The R5F21336CNFP is a microcontroller from the Renesas Electronics R8C/3x series. It's a low-power, single-chip microcontroller designed for a wide range of embedded applications where low power consumption and compact size are crucial.
Applications
- Consumer electronics
- Industrial control
- Home appliances
- Security systems
- Medical devices
Features
- R8C CPU core
- 16 KB Flash Memory
- 1 KB RAM
- 10-bit A/D Converter
- Timers
- Serial Interface (UART/SPI)
- Low power consumption
- Operating Voltage: 2.7V to 5.5V
- Available in a LFQFP package
Benefits
- Low Power: Designed for battery-powered and energy-conscious applications, extending battery life.
- Versatile Peripherals: Includes a range of integrated peripherals such as A/D converter, timers, and serial interface, reducing the need for external components.
- Compact Size: The LFQFP package allows for small and space-saving designs.
- Ease of Programming: The R8C core is relatively easy to program, with good software support.
- Cost-Effective: Provides a good balance of features and performance at a competitive price.
Technical Specifications
The R5F21336CNFP operates between 2.7V and 5.5V. It has 16KB of Flash memory and 1KB of RAM. The 10-bit A/D converter allows for analog signal acquisition. The various timers can be used for timing and control applications. The serial interface facilitates communication with other devices. It's available in a LFQFP (Low-profile Quad Flat Package). The exact clock speed and other specific details can be found in the Renesas datasheet.