EN
  • EN
  • DE

R5F21346CNFP

Part No R5F21346CNFP
Manufacturer Renesas Electronics America
Description RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241658-R5F21346CNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21346CNFP CAD Model

Description

The R5F21346CNFP is a microcontroller from the R8C/3x series manufactured by Renesas Electronics. This microcontroller is based on the Renesas R8C CPU core, which is known for its efficient performance and low power consumption. It is designed for a wide range of embedded control applications.

Applications:

  • Consumer Electronics: Used in various consumer electronic devices, such as remote controls, appliances, and toys.
  • Industrial Control: Employed in industrial control systems for motor control, sensor monitoring, and data acquisition.
  • Automotive Electronics: Found in automotive applications, including body control modules and dashboard displays.
  • Medical Devices: Used in medical devices such as blood glucose meters and patient monitoring systems.
  • Security Systems: Utilized in security systems for alarm control, access control, and sensor processing.

Features:

  • R8C CPU Core: Based on the Renesas R8C 16-bit CPU core.
  • Flash Memory: Integrated flash memory for program storage and data storage.
  • RAM: On-chip RAM for data processing and temporary storage.
  • Timers: Multiple timers for timing control, event counting, and PWM generation.
  • Communication Interfaces: Includes communication interfaces such as UART, SPI, and I2C for communication with other devices.
  • A/D Converter: Integrated analog-to-digital converter (ADC) for converting analog signals to digital values.
  • I/O Ports: General-purpose input/output (GPIO) ports for interfacing with external devices.

Benefits:

  • High Performance: Provides high performance for embedded control applications.
  • Low Power Consumption: Offers low power consumption, making it suitable for battery-powered devices.
  • Versatile Communication Interfaces: Includes a variety of communication interfaces for easy integration with other devices.
  • Integrated Peripherals: Features integrated peripherals such as timers, ADC, and I/O ports, reducing the need for external components.
  • Flexible Development Environment: Supported by a comprehensive development environment with tools and libraries.

Additional Details:

The R5F21346CNFP typically comes in a QFP (Quad Flat Package). Key specifications include the operating voltage, clock frequency, flash memory size, RAM size, number of I/O ports, and the number of ADC channels. The datasheet should be consulted for detailed electrical characteristics, pin configurations, and programming information. Renesas provides development tools such as integrated development environments (IDEs) and emulators to support software development for this microcontroller.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess