The AP1115BY33G-13R is a high-performance low dropout regulator (LDO) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This LDO is specifically engineered to provide a stable and reliable power supply in a wide range of electronic applications.
Key Features
- Output Voltage: The AP1115BY33G-13R provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic circuits and other standard low-voltage devices.
- High Accuracy: The output voltage is accurate to within ±1.5%, ensuring precise voltage regulation for sensitive components.
- Low Dropout: With a low dropout voltage, this LDO can maintain output voltage regulation even when the input-to-output differential is minimal, making it suitable for battery-powered devices where efficiency is crucial.
- Current Capacity: It can deliver up to 150mA of continuous output current, providing sufficient power for small to medium-sized loads.
- Thermal Protection: The built-in thermal protection feature safeguards the device against excessive temperature and potential thermal damage.
- Short Circuit Protection: The AP1115BY33G-13R includes short circuit protection to prevent damage to the regulator and the powered device in case of a fault condition.
Applications
This LDO is versatile and can be used in various applications, including:
- Battery-powered equipment
- Portable consumer electronics
- Microprocessor/microcontroller power supplies
- Peripheral power supplies
Package and Quality
The AP1115BY33G-13R comes in a compact SOT-89 package, which is suitable for space-constrained applications. Diodes Incorporated ensures that each device meets rigorous quality standards, delivering high reliability and performance.
Environmental Compliance
Compliant with RoHS directives, the AP1115BY33G-13R is environmentally friendly, minimizing the use of hazardous substances in electronic devices.
With its robust feature set, the AP1115BY33G-13R from Diodes Incorporated stands out as a dependable choice for designers seeking a stable LDO voltage regulator for their next project.