EN
  • EN
  • DE

R5F21355CNFP

Part No R5F21355CNFP
Manufacturer Renesas Electronics America
Description RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241666-R5F21355CNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21355CNFP CAD Model

Description

The R5F21355CNFP is a microcontroller from Renesas Electronics America, belonging to the R8C/3x series. It is designed for embedded control applications, offering a balance of performance, low power consumption, and peripheral integration. The microcontroller is suitable for various industrial, consumer, and automotive applications.

Applications:

  • Motor control applications.
  • Consumer electronics (e.g., remote controls, appliances).
  • Industrial control systems.
  • Automotive sub-systems.
  • Sensor interface and data acquisition.

Features:

  • R8C CPU Core: Delivers efficient processing performance.
  • On-Chip Flash Memory: Provides non-volatile storage for program code.
  • RAM: Offers volatile memory for data storage.
  • Timers: Includes various timer modules for timing and control functions.
  • Serial Communication Interfaces (UART, SPI, I2C): Enables communication with other devices.
  • Analog-to-Digital Converter (ADC): Allows for analog signal measurement.

Benefits:

  • Versatile Control: The R8C core and integrated peripherals provide flexible control capabilities for various applications.
  • Low Power Consumption: Optimizes energy efficiency, extending battery life in portable devices.
  • Simplified System Design: Integrated peripherals reduce external component count, simplifying system design.
  • Flexible Communication: Serial interfaces enable seamless communication with other devices and systems.
  • Analog Signal Measurement: ADC allows for accurate measurement of analog signals, enabling sensor-based applications.

The R5F21355CNFP is frequently used in motor control, consumer electronics, and industrial control systems. Its low power consumption and integrated peripherals make it an ideal choice for embedded applications where performance and efficiency are essential. This microcontroller provides versatile control capabilities and simplifies system design for a wide range of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess