EN
  • EN
  • DE

R5F21368CNFP

Part No R5F21368CNFP
Manufacturer Renesas Electronics America
Description RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241674-R5F21368CNFP
Manufacturer Homepage www.renesas.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21368CNFP CAD Model

Description

The Renesas R5F21368CNFP is a microcontroller unit (MCU) belonging to the R8C/3x series. This MCU is designed for a wide range of embedded applications where high performance and low power consumption are essential. It offers a balance of processing power, memory capacity, and peripheral functions, making it suitable for use in consumer electronics, industrial control systems, and automotive subsystems. The integrated features allow for streamlined development and efficient operation.

Applications

  • Consumer Electronics: Used in digital cameras, audio players, and portable gaming devices.
  • Industrial Control: Employed in motor control, sensor networks, and process automation.
  • Automotive Subsystems: Integrated into instrument clusters, body control modules, and lighting systems.
  • Medical Devices: Utilized in patient monitoring systems, medical diagnostic equipment, and therapeutic devices.
  • Security Systems: Applied in alarm systems, access control systems, and surveillance equipment.

Features

  • R8C CPU Core: Based on the Renesas R8C CPU core for efficient instruction execution.
  • Flash Memory: On-chip flash memory for program storage and data logging.
  • RAM: Internal RAM for data manipulation and temporary storage.
  • Timers: Multiple timers/counters for precise timing control and event management.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with external devices.
  • A/D Converter: Integrated analog-to-digital converter for sensor data acquisition.
  • D/A Converter: Includes a digital-to-analog converter for analog signal generation.
  • Low Power Modes: Various low power modes to minimize energy consumption in battery-powered applications.

Benefits

  • High Performance: R8C CPU core provides efficient instruction processing for demanding applications.
  • Energy Efficiency: Low-power operation extends battery life and reduces overall energy consumption.
  • Cost-Effective Solution: Offers a balance of performance and features at a competitive price.
  • Easy Integration: Integrated peripherals and development tools simplify system design and integration.
  • Flexible Design: Configurable peripherals and memory options provide design flexibility.

Additional Details

The R5F21368CNFP is designed to operate over a wide voltage range and includes a watchdog timer for improved system reliability. The flash memory can be programmed and erased in-system, allowing for easy firmware updates. The serial communication interfaces enable seamless integration with various external devices and sensors. The internal A/D and D/A converters facilitate the acquisition of analog sensor data and generation of analog signals, simplifying the system design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2472 $61.4832
14+ $8.4084 $117.7176
22+ $8.1451 $179.1922
30+ $7.8829 $236.4870
38+ $7.6195 $289.5410
51+ $6.8318 $348.4218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess