EN
  • EN
  • DE

R5F213G4CNSP

Part No R5F213G4CNSP
Manufacturer Renesas Electronics America
Description RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241681-R5F213G4CNSP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F213G4CNSP CAD Model

Description

The R5F213G4CNSP is a microcontroller from Renesas Electronics America, part of the R8C family of microcontrollers. It is tailored for use in various embedded control systems, offering a blend of performance, low power operation, and a rich set of integrated peripherals.

Applications:

  • Consumer Electronics: Used in applications such as remote controls, small appliances, and lighting controls.
  • Industrial Control: Ideal for use in motor control applications, sensor interfaces, and process control systems.
  • Medical Devices: Employed in portable medical instruments, patient monitoring devices, and health and fitness trackers.
  • Security Systems: Integrated into alarm systems, access control systems, and security sensors.
  • Automotive Subsystems: Used in automotive electronics such as climate control systems, interior lighting, and simple body control modules.

Features:

  • R8C CPU Core: Utilizes the Renesas R8C CPU core for efficient processing.
  • Flash Memory: Incorporates on-chip flash memory for program storage, supporting in-system programming and updates.
  • RAM: Includes SRAM for temporary data storage and quick access.
  • Timers: Features multiple timers for timing control, PWM generation, and event management.
  • Communication Interfaces: Equipped with UART, SPI, and I2C interfaces for serial communication with external devices.
  • A/D Converter: Integrated analog-to-digital converter (ADC) for interfacing with analog sensors and signals.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Operating Voltage Range: Supports a broad operating voltage range for flexibility in power supply design.
  • GPIO Pins: Offers a variety of general-purpose input/output (GPIO) pins for interfacing with external components.

Benefits:

  • High Performance: Delivers sufficient processing power for a wide range of embedded control tasks.
  • Versatility: Offers a versatile set of integrated peripherals to suit various application requirements.
  • Simplified Development: Supported by Renesas development tools and software libraries, streamlining the development process.
  • Cost-Effectiveness: Provides a cost-effective solution for embedded system design.
  • Robustness: Designed for robust and reliable operation in industrial and harsh environments.

Technical Specifications:

For detailed technical specifications such as memory capacity, ADC resolution, temperature range, and package information, refer to the official Renesas datasheet for the R5F213G4CNSP.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess