EN
  • EN
  • DE

R5F3640DDFAR

Part No R5F3640DDFAR
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 088062-R5F3640DDFAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F3640DDFAR CAD Model

Description

The R5F3640DDFAR is a microcontroller from Renesas Electronics America. This microcontroller is part of the R32C/100 Series, known for its efficient performance and integrated features, making it suitable for a wide array of embedded control applications.

Applications:

  • Industrial control systems
  • Motor control
  • Home appliances
  • Security systems
  • Automotive applications (e.g., body control modules)

Features:

  • R32C/100 CPU core: High-performance core enabling efficient processing.
  • On-chip memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Timers: Multiple timers for various control functions like PWM generation and event timing.
  • Communication interfaces: Features include UART, SPI, and I2C for serial communication.
  • ADC/DAC: Analog-to-digital and digital-to-analog converters for interfacing with analog sensors and actuators.
  • I/O ports: General-purpose input/output ports for flexible interfacing with external devices.
  • Low power consumption: Designed for energy-efficient operation.
  • Clock generation: On-chip oscillator and PLL for precise timing control.

Benefits:

  • High performance: The R32C core provides sufficient processing power for complex control algorithms.
  • Integrated peripherals: Reduces the need for external components, lowering system cost and complexity.
  • Flexible communication: Supports multiple communication protocols for versatile connectivity.
  • Low power operation: Extends battery life in portable applications.
  • Robust design: Ensures reliable operation in harsh industrial environments.

Additional Details:

The R5F3640DDFAR typically operates with a supply voltage of 3V to 5.5V and offers a wide operating temperature range. It includes various interrupt sources to handle real-time events efficiently. The on-chip Flash memory provides a reliable storage solution for program code, while the RAM allows for fast data access during program execution. The package options may vary, including QFP and LQFP packages, depending on the specific application requirements. The R5F3640DDFAR also incorporates a watchdog timer for fault detection and recovery, enhancing system reliability.

You May Also Be Interested in

Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,677 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess