EN
  • EN
  • DE

R5F364AKNFB

Part No R5F364AKNFB
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description This MCU consumes low power, and supports operating modes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182228-R5F364AKNFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F364AKNFB CAD Model

Description

The R5F364AKNFB is a microcontroller from Renesas Electronics America's R32C/100 series, engineered for embedded systems requiring efficient processing and versatile peripheral integration. This microcontroller is designed to provide a balance of performance and low power consumption, making it suitable for a range of applications from industrial automation to consumer electronics.

Applications:

  • Industrial Automation: Ideal for use in programmable logic controllers (PLCs), motor control systems, and human-machine interfaces (HMIs).
  • Consumer Electronics: Can be found in various consumer products, including home appliances, audio/video equipment, and smart home devices.
  • Automotive Systems: Used in automotive electronics such as body control modules, infotainment systems, and engine management systems.
  • Medical Devices: Suitable for applications like portable medical devices, patient monitoring equipment, and diagnostic tools.
  • Power Management: Employed in battery management systems (BMS), power inverters, and solar energy controllers.

Features:

  • R32C CPU Core: Features a 32-bit RISC architecture that provides efficient processing capabilities.
  • Integrated Flash Memory: Includes on-chip flash memory for storing program code and data.
  • RAM: On-chip RAM for data manipulation and temporary storage during program execution.
  • Timers and Counters: Equipped with multiple timer/counter channels for precise timing control and event management.
  • Communication Interfaces: Offers a range of communication interfaces, including UART, SPI, and I2C, for interfacing with other devices.
  • A/D Converter: Integrated analog-to-digital converter (ADC) for interfacing with analog sensors and signals.
  • Interrupt Controller: Manages interrupt requests from various peripherals for real-time response.

Benefits:

  • High Performance: The R32C core delivers substantial processing power for handling complex algorithms and real-time tasks.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and minimizing board space.
  • Versatile Communication: Supports multiple communication protocols, allowing seamless integration with various devices and networks.
  • Low Power Consumption: Designed to minimize energy consumption, making it suitable for battery-powered applications.
  • Enhanced Reliability: Built with robust design principles to ensure high reliability and stability in demanding environments.

Additional Details:

The R5F364AKNFB microcontroller operates at a specific clock frequency to provide an optimal balance between processing speed and power efficiency. It is available in various package options to meet different application requirements. The integrated flash memory allows for easy program updates and customization. The microcontroller is designed to comply with industry standards and regulations, ensuring compatibility and reliability in diverse applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3855 $88.7710
4+ $36.4195 $145.6780
5+ $35.2806 $176.4030
7+ $34.1430 $239.0010
9+ $33.0053 $297.0477
12+ $29.5899 $355.0788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess