EN
  • EN
  • DE

R5F56108WNBG#U0

Part No R5F56108WNBG#U0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Renesas Electronics America
Series RX600
Packaging Tray
Core Processor RX
Core Size 32-Bit
Speed 100MHz
Connectivity EBI/EMI, I2C, SCI
Peripherals DMA, POR, PWM, WDT
Number of I/O 140
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b; D/A 2x10b
Oscillator Type External
Operating Temperature Range -20°C ~ 85°C (TA)
Package 176-LFBGA
Manufacturer Package 176-LFBGA (13x13)
Manufacturer Homepage www.renesas.com
Win Source Part Number 726232-R5F56108WNBG#U0
Popularity Medium
Supply and Demand Status Limited
Family Name R5F56108
Introduction Date January 01, 2000
ECCN 3A991
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian R5F56108WNBG#U0 CAD Model

Description

The R5F56108WNBG#U0 is a high-performance microcontroller from Renesas Electronics, belonging to the RX600 series. It is built around the RXv1 core, known for its excellent computational power and efficiency. This microcontroller is designed for a wide array of embedded applications, particularly those requiring substantial processing capabilities, connectivity, and real-time control.

Applications

  • Industrial automation systems
  • Motor control applications
  • Home appliances
  • Building automation
  • Smart metering
  • Healthcare devices
  • Inverters
  • Power supplies

Features

  • RXv1 Core: Offers high-speed operation and efficient code execution.
  • Memory: Includes a substantial amount of Flash memory for program storage and SRAM for data.
  • Timers: Equipped with multiple timers for precise timing control and event triggering.
  • Communication Interfaces: Features various communication interfaces such as UART, SPI, I2C, and USB.
  • ADC/DAC: Integrated Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) for analog signal processing.
  • DMA Controller: Direct Memory Access (DMA) controller for high-speed data transfer between peripherals and memory.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Operating Voltage: Operates at a specific voltage range, ensuring compatibility with various systems.

Benefits

  • High Performance: Enables complex computations and real-time control.
  • Versatile Connectivity: Supports various communication protocols for seamless integration with other devices.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Robust Design: Ensures reliable operation in harsh environments.
  • Enhanced Security: Implements security features to protect sensitive data and prevent unauthorized access.

Additional Details

The R5F56108WNBG#U0 microcontroller typically includes on-chip debug interfaces, allowing for easy debugging and programming. Its advanced features and performance make it a strong choice for demanding embedded applications where processing power and energy efficiency are critical. Detailed specifications, including memory sizes, clock speeds, and peripheral configurations, can be found in the Renesas RX600 series datasheets.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess