EN
  • EN
  • DE

R5F61655D50FPV

Part No R5F61655D50FPV
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Microcontrollers with 32-bit CISC CPU for System Control Applications (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 990504-R5F61655D50FPV
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F61655D50FPV CAD Model

Description

The R5F61655D50FPV is a microcontroller from Renesas Electronics, part of the R8C family. These microcontrollers are known for their compact size and low power consumption, making them suitable for a variety of embedded applications.

Applications:

  • Consumer Electronics: Used in small appliances, remote controls, and other consumer devices.
  • Industrial Control: Employed in motor control, sensor interfaces, and other industrial automation applications.
  • Medical Devices: Integrated into portable medical devices and monitoring equipment.
  • Automotive Applications: Used in automotive subsystems such as lighting control and sensor interfaces.

Features:

  • R8C CPU Core: Based on the Renesas R8C 16-bit CPU core.
  • Flash Memory: Includes on-chip flash memory for program storage.
  • RAM: Features on-chip RAM for data storage.
  • Timers: Equipped with multiple timers for various timing and control functions.
  • Serial Interfaces: Includes serial communication interfaces such as UART, SPI, and I2C.
  • A/D Converter: Features an analog-to-digital converter for sensor input.
  • I/O Ports: Provides general-purpose input/output (GPIO) pins for interfacing with external devices.

Benefits:

  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Size: Allows for integration into small form factor applications.
  • Versatile Peripherals: Provides a wide range of peripherals for various applications.
  • Cost-Effective: Offers a cost-effective solution for embedded control.
  • Easy to Use: Supported by comprehensive development tools and documentation.

Additional Details:

The R5F61655D50FPV typically operates from a single power supply voltage. It includes a watchdog timer for system monitoring and reset functionality. The microcontroller can be programmed using various development tools, including compilers, debuggers, and emulators. Consult the Renesas datasheet for detailed specifications, electrical characteristics, and application notes.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $382.8000 $382.8000
2+ $343.2001 $686.4002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess