R5S72030W200FP

Quick Quote
Part No R5S72030W200FP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 240QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Core Processor SH2A-FPU
Part Core Size 32-Bit
Speed(Frequency) 200MHz
Number of I/O 82
Program Memory Type ROMless
Data RAM Size 80K x 8
Supply Voltage - Operating 1.1 V to 3.6 V
Data Converters A/D 8x10b; D/A 2x8b
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 240-QFP (32x32)
Win Source Part Number 062369-R5S72030W200FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The Renesas Electronics America 062369-R5S72030W200FP is a high-performance microcontroller that is designed for use in electronic devices that require fast processing and high I/O capabilities.

  • Core Processor: SH2A-FPU
  • I/O Pins: 82
  • Speed: 200MHz
  • Supply Voltage Range: 1.1V to 3.6V
  • Data RAM Size: 80K x 8
  • Data Converters: A/D 8x10b and D/A 2x8b
  • Temperature Range: -20°C to 85°C (TA)
  • Package: 240-QFP (32x32)

You May Also Be Interested in

Renesas Electronics America
RX RX110 Microcontroller IC 32-Bit 32MHz 8KB (8K x 8) FLASH 40-HWQFN (6x6)
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20VQFN
Need more? Email Us
Renesas Electronics America
R8C R8C/Lx/36C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
Need more? Email Us
Infineon Technologies
F²MC-16FX F²MC-16FX MB966A0 Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 120-LQFP (16x16)
Need more? Email Us
Zilog
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $6.6858
Microchip Technology
IC MCU 8BIT 128KB FLASH 80TQFP
Lowest to $12.4584
Renesas Electronics America
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Lowest to $32.5001
Infineon Technologies
F²MC-16LX F²MC-16LX MB90340 Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
Need more? Email Us

Top Sellers

NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0137
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6510
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $5.6510
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1130
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.3229
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $3.5520
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $19.3751
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0645
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.6780
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $6.4583
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $4.5208
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.6791
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.5625
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $14.9876
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $4.6823

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
2+ $43.8932 $87.7864
5+ $36.0150 $180.0750
7+ $34.8896 $244.2272
9+ $33.7641 $303.8769
12+ $32.6385 $391.6620
16+ $29.2622 $468.1952
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,306 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention