EN
  • EN
  • DE

R5S77641N300BG

Part No R5S77641N300BG
Manufacturer Renesas Electronics America
Catalog OEM Souring
Description RISC MicroController
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467853-R5S77641N300BG
Manufacturer Renesas Electronics America
Package Bulk
Product Status Obsolete
Core Processor SH-4A
Core Size 32-Bit
Speed 324MHz
Connectivity ATAPI, Ethernet, I2C, SCI, SSI, USB
Peripherals DMA, LCD, POR, WDT
Number of I/O 77
Program Memory Type ROMless
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Oscillator Type External
Operating Temperature -20°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 404-FBGA (19x19)
Package / Case 404-FBGA
Ultra Librarian 3D Model Ultra Librarian R5S77641N300BG CAD Model

Description

The R5S77641N300BG is a high-performance RISC (Reduced Instruction Set Computer) Microcontroller from Renesas, tailored for applications requiring fast processing and minimal power consumption. This MCU leverages the advantages of the RISC architecture to achieve high efficiency and speed in executing instructions, which makes it especially suitable for automotive, telecommunications, and consumer electronics where performance and reliability are critical. With its sophisticated on-chip features, including multiple communication interfaces, advanced timers, and support for high-speed memory interfaces, the R5S77641N300BG provides a flexible and powerful solution for complex embedded systems. Additionally, this MCU is designed with power management capabilities that allow for optimized power consumption across various operational states, enhancing battery life in portable devices. The integration of such features in a single chip simplifies system design, reduces development time, and ensures scalability for future upgrades. Renesas supports this MCU with a comprehensive ecosystem, including development tools, software libraries, and application examples, facilitating rapid development and deployment of applications based on the R5S77641N300BG.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess