EN
  • EN
  • DE

R7F0C014L2DFA-C#AA0

Part No R7F0C014L2DFA-C#AA0
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087479-R7F0C014L2DFA-C#AA0
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R7F0C014L2DFA-C#AA0 CAD Model

Description

The Renesas R7F0C014L2DFA-C#AA0 is a microcontroller unit (MCU) belonging to the RL78 family. This microcontroller is designed with low-power operation and a rich set of integrated peripherals, making it suitable for a variety of embedded systems applications, particularly those emphasizing energy efficiency and cost-effectiveness. The RL78 family is known for its balance of performance, low power consumption, and peripheral integration.

Applications

  • Home appliances: Used in washing machines, refrigerators, and air conditioners for motor control, user interface, and sensor monitoring.
  • Healthcare devices: Implemented in portable medical devices, blood glucose meters, and wearable health trackers.
  • Industrial control: Suitable for simple motor control applications, sensor data acquisition, and process automation.
  • Lighting control: Used in LED lighting systems for dimming control, color adjustment, and energy management.
  • Smart meters: Employed in electricity, water, and gas meters for data acquisition, communication, and tamper detection.

Features

  • RL78 CPU core: Provides high-performance processing with ultra-low power consumption.
  • On-chip flash memory: Integrates flash memory for storing program code and data.
  • On-chip SRAM: Includes SRAM for temporary data storage and program execution.
  • Timers: Equipped with multiple timers for precise timing control and event generation.
  • Serial communication interfaces: Supports UART, CSI, and I2C interfaces for communication with external devices.
  • Analog-to-digital converter (ADC): Allows for the conversion of analog signals to digital values for sensor monitoring and data acquisition.
  • Low-voltage detection (LVD): Monitors the power supply voltage and provides a reset signal when the voltage falls below a certain threshold.

Benefits

  • Extended battery life: Low power consumption enables long battery life in portable devices.
  • Reduced system cost: Integration of peripherals minimizes the need for external components, reducing overall system cost.
  • Improved performance: High-performance CPU core enables efficient processing of complex algorithms.
  • Enhanced system reliability: Robust design and built-in safety features ensure reliable operation in harsh environments.
  • Simplified software development: Comprehensive development tools and libraries simplify software development and reduce time-to-market.

Additional Details

The R7F0C014L2DFA-C#AA0 typically features 16KB of flash memory and 1.5KB of SRAM. It operates within a voltage range of approximately 1.6V to 5.5V. It's packaged in a small form factor, such as a QFP (Quad Flat Package), enabling compact designs. The microcontroller incorporates multiple I/O ports, offering flexibility in interfacing with various external devices. The specific number of I/O pins, timer channels, and serial communication ports are detailed in the Renesas datasheet. The operating temperature range typically spans from -40°C to +85°C, making it suitable for industrial applications. Renesas provides comprehensive development tools, including integrated development environments (IDEs), compilers, debuggers, and emulators, to support software development for the RL78 family.

When designing with the R7F0C014L2DFA-C#AA0, it is essential to consult the official Renesas documentation for detailed specifications, application notes, and programming guides to ensure optimal performance and reliability.

You May Also Be Interested in

Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Lowest to $18.4668
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess