EN
  • EN
  • DE

R8A20420ABGFO

Part No R8A20420ABGFO
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 289959-R8A20420ABGFO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R8A20420ABGFO CAD Model

Description

The R8A20420ABGFO is a system-on-chip (SoC) from Renesas Electronics America, designed for automotive applications, particularly in-vehicle infotainment (IVI) and advanced driver-assistance systems (ADAS). This processor integrates a high-performance CPU, GPU, and various peripheral interfaces to provide a robust platform for demanding automotive applications.

Applications:

  • In-Vehicle Infotainment (IVI) systems: Navigation, multimedia playback, and connectivity features.
  • Advanced Driver-Assistance Systems (ADAS): Image recognition, sensor fusion, and driver monitoring.
  • Digital Cockpits: Integrated displays for vehicle information and entertainment.
  • Telematics: Vehicle tracking, diagnostics, and communication.

Features:

  • High-Performance CPU: Multi-core architecture for parallel processing and efficient multitasking.
  • Integrated GPU: Enables advanced graphics rendering for displays and visual processing.
  • Peripheral Interfaces: Supports various automotive interfaces, including CAN, Ethernet, and USB.
  • Security Features: Hardware-based security to protect against cyber threats.
  • Power Management: Optimized for low-power consumption in automotive environments.

Benefits:

  • Enhanced User Experience: Delivers smooth and responsive performance for IVI systems.
  • Improved Safety: Supports advanced driver-assistance features for safer driving.
  • Reduced System Cost: Integration of multiple functions in a single chip reduces BOM costs.
  • Faster Time-to-Market: Provides a pre-validated platform for automotive applications.
  • Reliable Operation: Designed for harsh automotive environments.

Additional Details:

The R8A20420ABGFO typically includes a combination of ARM Cortex-A series CPUs and powerful GPUs. It supports various memory interfaces such as DDR3/DDR4. The operating temperature range typically aligns with automotive standards. The specific clock speeds and core counts vary and should be verified in the official Renesas datasheet. It also incorporates hardware accelerators for video decoding and encoding, enhancing multimedia performance. The device is designed to meet the stringent quality and reliability requirements of the automotive industry.

You May Also Be Interested in

Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $2.4357
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess