EN
  • EN
  • DE

RD15S-T2-AT

Part No RD15S-T2-AT
Manufacturer Renesas Electronics America
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Renesas
Package Bulk
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 11V (Max)
Power - Peak Pulse 85W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package 2-Super Mini Mold
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1314349-RD15S-T2-AT
Ultra Librarian 3D Model Ultra Librarian RD15S-T2-AT CAD Model

Description

The RD15S-T2-AT is a D-Sub connector manufactured by Renesas Electronics America. This connector is primarily used for serial communication and video connections in a variety of electronic devices and systems. It's a robust and reliable connector designed for standard applications.

Applications

  • Serial communication ports (e.g., RS-232)
  • Parallel printer ports
  • Video connections (e.g., VGA)
  • Industrial control systems
  • Data acquisition systems
  • Test and measurement equipment

Features

  • 15 pins: Standard D-Sub connector with 15 pins in two rows.
  • Solder cup termination: Pins are terminated using solder cups for secure and reliable connections.
  • Male (plug) connector: Designed to mate with a female (socket) connector.
  • Standard D-Sub shell: Provides shielding and mechanical protection for the connector.
  • Operating temperature range: Designed to withstand a wide range of operating temperatures.
  • RoHS compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Reliable connections: Solder cup terminations ensure secure and long-lasting connections.
  • Versatile applications: Suitable for a wide range of serial communication and video applications.
  • Easy to use: Standard D-Sub design allows for easy integration into existing systems.
  • Durable construction: Provides mechanical protection and ensures long-term reliability.
  • Environmentally friendly: RoHS compliant, reducing the environmental impact.
  • Cost-effective solution: Provides a reliable connection at a competitive price.

Additional Details

The Renesas RD15S-T2-AT D-Sub connector is a versatile and reliable component for various electronic applications. Its 15 pins are arranged in two rows within a standard D-Sub shell, providing a compact and robust connection solution. The solder cup terminations allow for secure and easy soldering of wires, ensuring a stable and long-lasting connection. This connector is commonly used for serial communication, such as RS-232, as well as for video connections like VGA. Its durable construction and wide operating temperature range make it suitable for use in a variety of environments, including industrial and commercial settings.

The connector's RoHS compliance ensures that it meets environmental standards by restricting the use of hazardous substances. The RD15S-T2-AT is a cost-effective solution for applications requiring reliable and durable D-Sub connections.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess