EN
  • EN
  • DE

RD2.0P-T2

Part No RD2.0P-T2
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 291770-RD2.0P-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD2.0P-T2 CAD Model

Description

The RD2.0P-T2 is a Zener diode manufactured by Renesas Electronics America. It is a voltage regulation diode designed to maintain a stable voltage in electronic circuits. The 'T2' suffix often indicates a specific packaging or tolerance variant.

Applications:

  • Voltage Regulation: Stabilizing voltage levels in power supplies and electronic devices.
  • Overvoltage Protection: Shielding sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limiting the voltage of a signal to a specific level.
  • Reference Voltage: Providing a stable voltage reference for comparators and other circuits.

Features:

  • Zener Voltage: Typically 2.0V. This is the voltage at which the diode begins to conduct in reverse bias.
  • Low Reverse Current: Minimizes power loss and improves efficiency.
  • Sharp Breakdown Characteristic: Provides precise voltage regulation.
  • High Surge Current Capability: Can withstand transient voltage surges without damage.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards. The 'T2' suffix likely indicates a specific tape and reel configuration or tighter tolerance.

Benefits:

  • Stable Voltage Output: Ensures consistent performance of connected circuits.
  • Protection Against Voltage Spikes: Prevents damage to sensitive components.
  • Simple Circuit Integration: Easy to incorporate into existing circuit designs.
  • Cost-Effective: Provides a low-cost solution for voltage regulation and protection.
  • Automated Assembly: Facilitates efficient manufacturing processes with surface mount packaging.

Additional Details:

The RD2.0P-T2 is commonly available in a small surface-mount package like SOD-323. Detailed specifications, including reverse current, power dissipation, operating temperature range, and the specific meaning of the 'T2' suffix, can be found in the manufacturer's datasheet. Always refer to the datasheet for accurate electrical characteristics and application guidelines. It's also crucial to follow recommended handling procedures for surface mount components during assembly.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Zilog
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess