EN
  • EN
  • DE

AP31261KTR-G1

Part No AP31261KTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM OFFLINE CTLR ACDC SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 15.8V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 75%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-26
Mounting Surface Mount
Win Source Part Number 1017716-AP31261KTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP31261KTR-G1 CAD Model

Description

Introducing the AP31261KTR-G1 from Diodes Incorporated

The AP31261KTR-G1 is a cutting-edge power management IC designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This high-performance device is engineered to provide efficient voltage regulation, making it an essential component for a wide range of electronic applications.

Key Features

  • High Efficiency: The AP31261KTR-G1 boasts exceptional conversion efficiency, which is critical for minimizing energy loss and heat generation in electronic circuits.
  • Low Dropout: With its low dropout feature, this regulator maintains a consistent output voltage even when the supply voltage is very close to the output voltage, ensuring reliable performance under varying conditions.
  • Adjustable Output: Users can adjust the output voltage to meet the needs of specific applications, providing great flexibility and adaptability.
  • Thermal Protection: The device includes thermal protection mechanisms that prevent overheating, thereby safeguarding the IC and the overall system from thermal damage.
  • Current Limiting: Built-in current limiting functions protect the device and the load from excessive current draw, which can lead to component stress or failure.

Applications

The AP31261KTR-G1 is suitable for a broad spectrum of applications, particularly where efficient power conversion and regulation are paramount. This includes, but is not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Computing devices such as laptops and tablets
  • Consumer electronics like digital cameras and audio players
  • Industrial and automation systems

Product Specifications

The AP31261KTR-G1 is packaged in a compact, surface-mount format, making it ideal for space-constrained applications. It operates over a wide temperature range, ensuring reliability in various environments. The device's technical specifications are designed to meet the stringent requirements of modern electronic systems, providing a robust and versatile solution for power management challenges.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Diodes Incorporated website or contact their customer support team. The AP31261KTR-G1 represents the commitment of Diodes Incorporated to delivering high-quality, innovative components that drive the electronics industry forward.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3947 $59.2050
360+ $0.3239 $116.6040
555+ $0.3139 $174.2145
765+ $0.3037 $232.3305
985+ $0.2935 $289.0975
1,320+ $0.2631 $347.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess