The RD22ST1AB2 is a silicon epitaxial planar type zener diode manufactured by Renesas Electronics America. This diode is primarily designed for voltage regulation and transient suppression applications. It provides a stable reference voltage and helps protect sensitive circuits from voltage surges.
Applications
- Voltage regulation in power supplies
- Overvoltage protection in electronic circuits
- Clipping circuits
- Level shifting circuits
- Reference voltage generation
- Automotive electronics
Features
- Silicon epitaxial planar type
- Zener voltage of approximately 22V
- Low reverse leakage current
- Sharp breakdown characteristics
- High surge current capability
- Surface mount package
Benefits
- Provides stable voltage regulation
- Protects sensitive components from overvoltage conditions
- Ensures reliable operation of electronic circuits
- Easy to integrate into various applications
- Small footprint for space-constrained designs
Technical Specifications
The RD22ST1AB2 has a nominal zener voltage of 22V with a specified tolerance. Its reverse leakage current is typically very low, ensuring minimal power dissipation. The diode exhibits sharp breakdown characteristics, providing precise voltage regulation. The specific values for zener voltage tolerance, reverse leakage current, and surge current capability should be confirmed using the manufacturer's datasheet. The package type is typically a small surface mount package like a SOD-323.
The RD22ST1AB2 zener diode is crucial for maintaining stable voltage levels and protecting circuits from damage due to voltage fluctuations. Its precise voltage regulation and surge protection capabilities make it suitable for use in a variety of electronic applications, ensuring reliable performance and preventing costly failures.