EN
  • EN
  • DE

UPC803G2-E1-A

Part No UPC803G2-E1-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102596-UPC803G2-E1-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC803G2-E1-A CAD Model

Description

The UPC803G2-E1-A is a Silicon Monolithic IC manufactured by Renesas Electronics America. It is designed for use in satellite broadcast receivers, specifically for down-conversion of high-frequency signals. This IC is crucial in the front-end of satellite receivers, where it converts the signal received from the LNB (Low Noise Block) to a lower intermediate frequency (IF) for further processing.

Applications:

  • Direct Broadcast Satellite (DBS) Receivers
  • Satellite Set-Top Boxes
  • Satellite TV Tuners
  • Satellite Radio Receivers

Features:

  • Low Noise Figure: Minimizes noise introduced during the down-conversion process.
  • High Conversion Gain: Amplifies the received signal for better performance.
  • Integrated Local Oscillator (LO): Provides a stable and accurate frequency source.
  • Low Power Consumption: Enhances energy efficiency in receiver systems.
  • Compact Package: Facilitates integration into small form-factor devices.

Benefits:

  • Improved Signal Quality: Low noise figure ensures clear and reliable signal reception.
  • Enhanced Sensitivity: High conversion gain boosts weak signals, improving reception in marginal conditions.
  • Simplified Design: Integrated LO reduces external component count and simplifies circuit design.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable receivers.
  • Reduced Size and Weight: Compact package allows for smaller and lighter receiver designs.

Additional Details:

The UPC803G2-E1-A is typically used with a supply voltage of around 3.3V or 5V. It's crucial for high-performance satellite receivers, providing clean signal conversion. Technical specifications, such as the exact frequency range, conversion gain, and noise figure, can be found in the device's datasheet. These parameters are critical for designing effective and reliable satellite receiver systems. The IC's design aims to minimize signal degradation and maximize signal strength, resulting in optimal viewing or listening experience. The datasheet will also outline the recommended operating conditions and any specific application notes.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess