EN
  • EN
  • DE

RD5.6MW-T1B-AT/JM

Part No RD5.6MW-T1B-AT/JM
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 292245-RD5.6MW-T1B-AT/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD5.6MW-T1B-AT/JM CAD Model

Description

The RD5.6MW-T1B-AT/JM is a Zener diode manufactured by Renesas Electronics America. It is designed for voltage regulation and transient voltage suppression in various electronic applications. This diode maintains a stable voltage across its terminals when the reverse voltage exceeds its Zener voltage.

Applications

  • Voltage stabilization in power supplies
  • Transient voltage suppression in data lines
  • Overvoltage protection in automotive electronics
  • Clipping circuits for signal conditioning
  • Reference voltage generation for analog circuits

Features

  • Zener Voltage: 5.6V nominal
  • Low Dynamic Impedance: Ensures stable voltage regulation
  • High Surge Current Capability: Provides robust protection against transient events
  • Compact Package: Suitable for high-density circuit board layouts
  • AEC-Q101 Qualified: Suitable for automotive applications

Benefits

  • Provides precise and stable voltage regulation
  • Protects sensitive electronic components from voltage spikes
  • Enhances the reliability and longevity of electronic systems
  • Simplifies circuit design with a well-defined breakdown voltage
  • Suitable for use in harsh automotive environments

Technical Specifications

While specific technical specifications vary based on the exact datasheet, key parameters generally include:

  • Zener Voltage (Vz): 5.6V (Nominal)
  • Zener Test Current (Iz): Specified in datasheet (e.g., 5mA)
  • Reverse Leakage Current (Ir): Specified in datasheet (e.g., < 0.5uA at a specific Vr)
  • Power Dissipation (Pd): Specified in datasheet (e.g., 200mW)
  • Operating Temperature Range: Typically -55°C to +150°C

Consult the official Renesas datasheet for RD5.6MW-T1B-AT/JM for detailed electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Intel
Need more? Email Us
Coilcraft
Lowest to $1.3063
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess