EN
  • EN
  • DE

RD5.6S-T1-A/JM

Part No RD5.6S-T1-A/JM
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 292253-RD5.6S-T1-A/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD5.6S-T1-A/JM CAD Model

Description

The RD5.6S-T1-A/JM is a Zener diode from Renesas Electronics America, primarily employed for voltage regulation and transient voltage suppression. It offers a consistent voltage reference and safeguards sensitive electronic components from voltage surges.

Applications

  • Voltage stabilization in power circuits
  • Overvoltage protection for communication equipment
  • Transient voltage suppression in industrial control systems
  • Signal clipping in audio circuits
  • Reference voltage in measurement instruments

Features

  • Zener Voltage: 5.6V (Nominal)
  • Low Dynamic Impedance: Ensures stable voltage regulation under varying current conditions
  • High Surge Current Capability: Robust protection against sudden voltage spikes
  • Small Package Size: Suitable for compact circuit board designs
  • RoHS Compliant: Meets environmental standards

Benefits

  • Provides a reliable and precise voltage reference
  • Protects downstream circuits from damage due to voltage transients
  • Enhances the overall stability and longevity of electronic systems
  • Simplified design due to the well-defined Zener characteristics
  • Environmentally responsible component

Technical Specifications

While specific technical specifications vary based on the exact datasheet, key parameters generally include:

  • Zener Voltage (Vz): 5.6V (Nominal)
  • Zener Test Current (Iz): Specified in datasheet (e.g., 5mA)
  • Reverse Leakage Current (Ir): Specified in datasheet (e.g., < 1uA at a specific Vr)
  • Power Dissipation (Pd): Specified in datasheet (e.g., 200mW)
  • Operating Temperature Range: Typically -55°C to +150°C

Refer to the official Renesas datasheet for the RD5.6S-T1-A/JM for detailed electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Lowest to $2.8702

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess