EN
  • EN
  • DE

RD7.5S-T1

Part No RD7.5S-T1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 292378-RD7.5S-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD7.5S-T1 CAD Model

Description

The RD7.5S-T1 is a Zener diode manufactured by Renesas Electronics America, designed for voltage regulation and surge suppression applications. It provides a stable voltage reference of approximately 7.5 volts when operating in the reverse breakdown region. The "-T1" suffix often indicates a specific packaging for automated assembly, such as tape and reel.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in power supplies and other electronic circuits.
  • Surge Suppression: Protecting circuits from voltage transients and spikes.
  • Voltage Clipping: Shaping waveforms by limiting voltage excursions.
  • Reference Voltage: Providing a stable voltage reference for comparators and other circuits.
  • Overvoltage Protection: Preventing damage to sensitive components due to excessive voltage.

Features:

  • Zener Voltage: 7.5V (Nominal)
  • Low Reverse Leakage Current: Minimizes power consumption when reverse biased.
  • Sharp Breakdown Characteristics: Enables precise voltage regulation.
  • High Surge Current Capability: Withstands transient voltage spikes without damage.
  • Tape and Reel Packaging (-T1): Suitable for automated assembly lines.

Benefits:

  • Stable Voltage Output: Ensures consistent performance of regulated circuits.
  • Protection against Overvoltage: Prevents damage to sensitive electronic components.
  • Automated Assembly: Reduces manufacturing costs and increases throughput.
  • Enhanced Reliability: Improves the robustness of electronic devices.
  • Simplified Circuit Implementation: Facilitates easier design of voltage regulation and protection circuits.

Additional Details:

The RD7.5S-T1 Zener diode is typically available in a small surface-mount package. Key parameters to consider when using this component include its power dissipation rating, Zener impedance, reverse leakage current, and forward voltage drop. Consulting the manufacturer's datasheet is essential for precise specifications. This diode's role in maintaining stable voltage levels and safeguarding circuits from overvoltage events is significant. The specific packaging configuration with tape and reel ensures it is readily integrated into high-volume production environments. Its reliable operation and optimized packaging make it a valuable component for electronic design.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Coilcraft
Lowest to $2.3539
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1324 $58.2560
1,065+ $0.1087 $115.7655
1,650+ $0.1053 $173.7450
2,270+ $0.1019 $231.3130
2,935+ $0.0986 $289.3910
3,930+ $0.0882 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess