EN
  • EN
  • DE

RD74LVC373BFPEL

Part No RD74LVC373BFPEL
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description Octal D-type Transparent Latches with 3-state Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 292399-RD74LVC373BFPEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD74LVC373BFPEL CAD Model

Description

The RD74LVC373BFPEL is an octal D-type transparent latch with three-state outputs manufactured by Renesas Electronics America. This device is designed for high-speed, low-power applications, operating within a voltage range of 1.65V to 3.6V. It is commonly used in memory address latching and data storage applications.

Applications:

  • Memory address latching
  • Data storage
  • Address buffering
  • Data bus isolation
  • Microprocessor systems

Features:

  • Wide Operating Voltage Range: 1.65V to 3.6V operation supports diverse system requirements.
  • High-Speed Operation: Provides fast propagation delays for efficient data storage and retrieval.
  • Three-State Outputs: Allows multiple devices to share a common bus, minimizing loading effects.
  • Low Power Consumption: Minimizes energy consumption for extended battery life or reduced system heat.
  • Edge-Triggered D-Type Inputs: Ensures reliable data capture on the rising edge of the clock signal.
  • CMOS Compatible Inputs: Compatible with standard CMOS logic levels for simplified integration.

Benefits:

  • Improved System Performance: Fast propagation delays contribute to overall system speed and efficiency.
  • Reduced System Power Consumption: Low power operation helps minimize energy usage and heat generation.
  • Flexible System Design: Three-state outputs allow for easy integration into bus-oriented systems.
  • Reliable Data Storage: Edge-triggered inputs ensure accurate and reliable data capture.
  • Simplified System Integration: CMOS compatible inputs simplify interfacing with other logic devices.

Additional Details:

The RD74LVC373BFPEL features eight D-type latches with a common enable (LE) input. When LE is high, the Q outputs follow the data at the D inputs. When LE goes low, the data present at the D inputs is latched and retained at the Q outputs. The output enable (OE) input, when high, disables the outputs, placing them in a high-impedance state. The device is available in an SOP package. The propagation delay is typically in the range of 3-5 ns. The device is also ESD protected to prevent damage from electrostatic discharge events.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess