EN
  • EN
  • DE

RD74LVC541BTELL

Part No RD74LVC541BTELL
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1174402-RD74LVC541BTELL
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD74LVC541BTELL CAD Model

Description

The RD74LVC541BTELL is an octal buffer/line driver with 3-state outputs manufactured by Renesas Electronics. This device is part of the LVC (Low-Voltage CMOS) family, offering high-speed performance with low power consumption. It is commonly used for driving high-capacitance loads or for interconnecting systems with high impedance.

Applications:

  • Memory Interfacing: Used as a buffer between memory devices and microprocessors.
  • Bus Driving: Employed to drive data signals across long distances on a bus.
  • Data Transmission: Used to transmit data between different parts of a system with minimal signal degradation.
  • Logic Level Translation: Can be used to translate between different logic levels in a system.
  • Digital Signal Processing: Used in DSP systems for buffering and driving signals.

Features:

  • Octal Buffer: Contains eight independent buffer/line driver circuits.
  • 3-State Outputs: Allows outputs to be in a high, low, or high-impedance state.
  • Low Power Consumption: Operates with low supply current, minimizing power dissipation.
  • High-Speed Operation: Provides fast propagation delays for high-frequency applications.
  • Wide Operating Voltage Range: Can operate with a wide range of supply voltages.
  • ESD Protection: Includes ESD protection circuitry to prevent damage from electrostatic discharge.

Benefits:

  • Improved System Performance: High-speed operation minimizes signal delays and improves overall system performance.
  • Reduced Power Consumption: Low power consumption extends the battery life of portable devices.
  • Flexible System Design: 3-state outputs allow for flexible bus architectures and signal routing.
  • Enhanced System Reliability: ESD protection enhances the robustness of the system.
  • Simplified System Design: Integrates eight buffer/line driver circuits in a single package, simplifying board layout.

Additional Details:

The RD74LVC541BTELL typically operates with a supply voltage between 1.65V and 3.6V. The device features an output enable (OE) input, which controls the 3-state outputs. When OE is low, the outputs are enabled; when OE is high, the outputs are in the high-impedance state. The input and output pins are typically TTL-compatible. The datasheet provides detailed information on the device's electrical characteristics, timing requirements, and application circuit examples. Proper decoupling techniques are essential for optimal performance. The device is available in various package options, such as TSSOP and SOIC. Make sure to consult the datasheet for specific pinout and package dimensions.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Conexant Systems
Lowest to $14.6893
IBM
Need more? Email Us
Pericom
Lowest to $0.8847
National Semiconductor (TI)
Need more? Email Us
Raytheon Company
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess