EN
  • EN
  • DE

RJE0605PD-00-J3

Part No RJE0605PD-00-J3
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family IGBTs - Single
Win Source Part Number 182907-RJE0605PD-00-J3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJE0605PD-00-J3 CAD Model

Description

The RJE0605PD-00-J3 is a product from Renesas Electronics America. While access to the specific datasheet would be required to provide exact parameters, Renesas is a leading manufacturer of power semiconductors, including MOSFETs and IGBTs. The 'RJE' prefix is commonly used for their MOSFET product lines. Therefore, this component is very likely a power MOSFET intended for switching and power management applications.

Potential Applications

  • Synchronous Rectification in DC-DC Converters
  • Power Supplies for Computing and Telecommunications
  • Motor Control Systems
  • Battery Management Systems

Potential Features

  • Low On-Resistance (RDS(on)) for Reduced Power Loss
  • High-Speed Switching Performance
  • Avalanche Capability for Robustness
  • Logic-Level Gate Drive for Simplified Interfacing

Potential Benefits

  • Increased Energy Efficiency
  • Reduced Heat Dissipation
  • Improved System Reliability
  • Simplified Circuit Design

Technical Details (Inferred from Similar Renesas MOSFETs):

Key specifications for a MOSFET include the Drain-Source Voltage (VDS), Drain Current (ID), Gate-Source Voltage (VGS), and On-Resistance (RDS(on)). The package type (e.g., DPAK, TO-252, TO-220) is also critical for thermal management. As the datasheet isn't readily available, accurate values cannot be provided.

You May Also Be Interested in

IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess