EN
  • EN
  • DE

RJH60D0DPM-00#T1

Part No RJH60D0DPM-00#T1
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description IGBT 600V 45A 40W TO3PFM / IGBT Trench 600 V 45 A 40 W Through Hole TO-3PFM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Renesas Electronics America Inc
Package Tube
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 45 A
Vce(on) (Max) @ Vge, Ic 2.2V @ 15V, 22A
Power - Max 40 W
Switching Energy 230µJ (on), 290µJ (off)
Input Type Standard
Gate Charge 46 nC
Td (on/off) @ 25°C 40ns/80ns
Test Condition 300V, 22A, 5Ohm, 15V
Reverse Recovery Time (trr) 100 ns
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-3PFM
Base Product Number RJH60D0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 974565-RJH60D0DPM-00#T1
Ultra Librarian 3D Model Ultra Librarian RJH60D0DPM-00#T1 CAD Model

Description

The Renesas RJH60D0DPM-00#T1 is a single IGBT (insulated-gate bipolar transistor) with a maximum power of 40W and a collector-emitter breakdown voltage of 600V.

  • Power - Max: 40W
  • Voltage - Collector Emitter Breakdown (Max): 600V
  • Mounting Type: Through Hole
  • Package / Case: TO-220-3 Full Pack
  • Reverse Recovery Time (trr): 100ns
  • IGBT Type: Trench
  • Current - Collector (Ic) (Max): 45A
  • Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 22A
  • Switching Energy: 230μJ (on), 290μJ (off)
  • Input Type: Standard
  • Gate Charge: 46nC
  • Td (on/off) @ 25°C: 40ns/80ns
  • Test Condition: 300V, 22A, 5Ohm, 15V
  • Operating Temperature: 150°C (TJ)
  • ECCN: EAR99

You May Also Be Interested in

Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Renesas Electronics America
IGBT
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess