EN
  • EN
  • DE

RJJ0318DSP

Part No RJJ0318DSP
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088448-RJJ0318DSP
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJJ0318DSP CAD Model

Description

The RJJ0318DSP is a high-performance MOSFET device from Renesas Electronics America, designed for a wide range of power management applications. It offers efficient power conversion and switching capabilities, making it suitable for use in various electronic systems requiring reliable and controlled power delivery.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • Power supplies: Employed in both linear and switching power supplies for various electronic devices.
  • Motor control circuits: Found in applications requiring precise control of motor speed and torque.
  • Lighting systems: Used in LED drivers and other lighting control circuits.
  • Battery management systems: Implemented in charging and discharging circuits for battery-powered devices.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High-speed switching: Enables fast and efficient switching performance.
  • Avalanche ruggedness: Provides enhanced reliability and protection against voltage spikes.
  • Logic level drive: Allows for easy interfacing with microcontrollers and other logic devices.
  • Surface mount package: Facilitates efficient PCB assembly and reduces overall system size.

Benefits:

  • Improved energy efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced system reliability: Provides robust performance and protection against voltage transients.
  • Simplified circuit design: Enables easier integration into various electronic systems.
  • Reduced component count: Low on-resistance allows for reduced need for paralleled components, improving overall solution size and cost.
  • Compact size: Surface mount package allows for dense packaging and smaller product footprint.

The RJJ0318DSP is typically housed in a surface-mount package, which allows for efficient PCB assembly. The low on-resistance minimizes power loss, contributing to higher energy efficiency and reduced heat dissipation. Its high-speed switching capability enables fast and efficient operation, making it suitable for high-frequency power conversion applications. Additionally, the avalanche ruggedness feature enhances the device's reliability and provides protection against voltage spikes, ensuring stable and consistent performance. This MOSFET is well-suited for various applications where efficient and reliable power management is critical.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Intel
Lowest to $18.4668
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess