EN
  • EN
  • DE

RJK0323JPD

Part No RJK0323JPD
Manufacturer Renesas Electronics America
Description Silicon N Channel MOS FET High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1243024-RJK0323JPD
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK0323JPD CAD Model

Description

The RJK0323JPD is an N-channel MOSFET from Renesas Electronics America, designed for high-speed switching applications. This MOSFET is engineered to provide efficient power conversion and minimal power loss in various electronic systems. Its key features include low on-resistance, fast switching speed, and excellent gate charge characteristics. The RJK0323JPD is commonly used in DC-DC converters, motor control circuits, and other power management applications.

Applications

  • DC-DC Converters: Used in step-up and step-down converters to regulate voltage levels efficiently.
  • Motor Control Circuits: Employed in motor drives to control speed and torque.
  • Power Management in Portable Devices: Integrated into smartphones, tablets, and laptops for efficient power distribution.
  • Switching Regulators: Suitable for applications requiring high-speed switching and minimal power loss.

Features

  • N-Channel MOSFET: Offers efficient switching for positive voltage applications.
  • Low On-Resistance (Rds(on)): Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables higher operating frequencies and improved transient response.
  • Low Gate Charge (Qg): Minimizes driver power requirements and reduces switching losses.
  • Surface-Mount Package: Facilitates efficient thermal management and saves PCB space.

Benefits

  • High Efficiency: Minimizes power losses and heat generation, improving overall system efficiency.
  • Fast Switching Speed: Allows for higher operating frequencies and improved transient response.
  • Compact Design: Enables smaller and more compact power supply designs.
  • Improved Thermal Performance: Dissipates heat efficiently, enhancing reliability and longevity.
  • Enhanced System Reliability: Withstands transient voltage spikes, reducing the risk of component failure.

Additional Details

The RJK0323JPD has a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) rating of 9A. Its static drain-source on-resistance is typically 12 mOhms at Vgs = 10V. The gate-source voltage (Vgs) is rated at ±20V. The device is typically supplied in tape and reel packaging for automated assembly. The maximum channel temperature is rated at 150°C. Its low on-resistance is particularly beneficial in applications where minimizing voltage drop and power loss is critical, such as in battery-powered devices and high-efficiency power converters.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess