EN
  • EN
  • DE

RJK0349DPA-01-JO

Part No RJK0349DPA-01-JO
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182977-RJK0349DPA-01-JO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK0349DPA-01-JO CAD Model

Description

The RJK0349DPA-01-JO is an N-channel MOSFET manufactured by Renesas Electronics America. It is specifically designed for power management applications, offering a combination of low on-resistance and high-speed switching capabilities to enhance efficiency and performance in various electronic circuits. This MOSFET is well-suited for DC-DC converters, power supplies, and load switching systems.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Load Switching
  • Motor Control Circuits
  • Battery Management Systems

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving overall efficiency.
  • High-Speed Switching: Enables fast and efficient switching.
  • Low Gate Charge (Qg): Minimizes gate drive requirements.
  • Avalanche Rated: Offers protection against voltage transients.
  • Surface Mount Package: Facilitates easy assembly and compact designs.

Benefits:

  • Enhanced Energy Efficiency: Lower on-resistance contributes to reduced power dissipation and higher energy efficiency in power conversion.
  • Improved System Performance: High-speed switching allows for faster response times and improved overall performance.
  • Reduced Power Consumption: Low gate charge minimizes the power needed to drive the MOSFET, contributing to energy savings.
  • Increased Reliability: Avalanche rating provides robust performance under voltage stress and transient conditions.
  • Compact Designs: Surface mount package allows for smaller and more efficient circuit layouts.

Additional Details:

The RJK0349DPA-01-JO typically comes in a surface-mount package such as SOP-8, which facilitates efficient thermal management and ease of integration into automated assembly processes. The manufacturer's datasheet provides detailed specifications regarding voltage and current ratings, as well as thermal characteristics. The gate threshold voltage is precisely controlled to ensure consistent and predictable switching behavior. This MOSFET is commonly used in synchronous rectification applications due to its low on-resistance and fast switching capabilities. Additionally, it is generally RoHS compliant, ensuring adherence to environmental regulations for hazardous substances.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess