EN
  • EN
  • DE

RJK0351DPA-01-JO

Part No RJK0351DPA-01-JO
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835491-RJK0351DPA-01-JO
Ultra Librarian 3D Model Ultra Librarian RJK0351DPA-01-JO CAD Model

Description

The RJK0351DPA-01-JO is a silicon N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Renesas Electronics. This MOSFET is engineered for a diverse range of power switching applications, offering a compelling combination of low on-state resistance, fast switching speed, and robust performance. These features make it particularly suitable for use in DC-DC converters, load switches, and various power management circuits where both efficiency and reliability are paramount.

Applications:

  • DC-DC Converters: Extensively employed in buck, boost, and buck-boost converters for voltage regulation in a wide range of electronic devices.
  • Load Switches: Efficiently controls power to various loads within a system, minimizing standby power consumption and maximizing energy efficiency.
  • Power Management Circuits: Integrated into power distribution and control circuits in battery management systems, voltage regulators, and other power management applications.
  • Motor Control: Utilized in low-power motor control applications, such as in small fans, pumps, and actuators.
  • LED Lighting: Drives LEDs in lighting applications, ensuring stable and efficient operation while optimizing energy consumption.

Features:

  • Low On-State Resistance (RDS(on)): Minimizes conduction losses, leading to improved efficiency and reduced heat generation within the circuit.
  • Fast Switching Speed: Reduces switching losses, enabling higher operating frequencies and enhanced overall performance of the power system.
  • Low Gate Charge (Qg): Simplifies gate drive requirements, reducing the power consumption and complexity of the gate drive circuit.
  • Avalanche Capability: Enhances robustness against voltage transients and overvoltage conditions, significantly improving system reliability.
  • Surface Mount Package: Designed for efficient PCB assembly, reducing board space requirements and facilitating automated manufacturing processes.

Benefits:

  • Improved Energy Efficiency: Lower conduction and switching losses translate to significantly higher energy efficiency in power electronic systems.
  • Reduced Heat Dissipation: Minimizing power loss results in less heat generation, simplifying thermal management requirements and improving overall system reliability.
  • Compact System Design: Small surface mount package enables compact and space-saving designs, which is crucial for portable and densely populated electronic devices.
  • Simplified Gate Drive: Lower gate charge simplifies the gate drive circuitry, reducing component count and associated costs.
  • Enhanced System Reliability: Robust design and avalanche capability contribute to the overall reliability and longevity of the system, reducing the risk of failures and downtime.

Additional Details:

The RJK0351DPA-01-JO typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating that depends on the specific application and thermal conditions. The gate-source voltage (VGS) is typically rated at ±20V. It is commonly available in a surface-mount package, optimized for automated assembly processes. Key parameters to consider when utilizing the RJK0351DPA-01-JO include the threshold voltage (Vth), gate-source capacitance (Cgs), and drain-source capacitance (Cds), as these significantly impact switching performance and gate drive requirements. Consulting the Renesas datasheet is critical for obtaining detailed specifications, comprehensive application notes, and recommended operating conditions to ensure optimal performance, reliability, and longevity. The datasheet will also provide specific information regarding the typical and maximum RDS(on) values under various operating conditions, which is crucial for efficient design and thermal management.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess