EN
  • EN
  • DE

RJK0351DPA-02#JO

Part No RJK0351DPA-02#JO
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182985-RJK0351DPA-02#JO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK0351DPA-02#JO CAD Model

Description

The RJK0351DPA-02#JO is a P-channel MOSFET from Renesas Electronics America. It is designed for use in a wide range of power management and switching applications.

Applications:

  • DC-DC converters
  • Load switching
  • Power management circuits
  • Motor control circuits
  • Backlight inverters

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low gate charge (Qg): Enables fast switching speeds.
  • Avalanche energy rated: Provides robust performance in demanding applications.
  • Surface mount package: Facilitates automated assembly.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • High efficiency: Reduces power consumption and heat generation.
  • Fast switching speed: Enables high-frequency operation.
  • Reliable performance: Ensures stable operation in various conditions.
  • Compact size: Saves board space.
  • Ease of use: Simplifies circuit design and assembly.

Additional Details:

The RJK0351DPA-02#JO features a drain-source voltage (VDSS) of -30V and a continuous drain current (ID) of -5A. It is available in a small surface mount package, making it suitable for applications where board space is limited. The low on-resistance ensures minimal power dissipation, contributing to higher overall system efficiency. Its fast switching speed is beneficial in high-frequency DC-DC converter designs.

This MOSFET is designed for optimal thermal performance, allowing it to handle higher power levels. The avalanche energy rating ensures that the device can withstand transient voltage spikes, making it suitable for use in robust and reliable applications.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1924 $65.9620
11+ $10.8247 $119.0717
17+ $10.4862 $178.2654
23+ $10.1478 $233.3994
30+ $9.8106 $294.3180
40+ $8.7953 $351.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess