EN
  • EN
  • DE

RJK0353DPA-00

Part No RJK0353DPA-00
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182989-RJK0353DPA-00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK0353DPA-00 CAD Model

Description

The RJK0353DPA-00 is a P-channel MOSFET from Renesas Electronics America, designed for power management and switching applications.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion.
  • Load Switching: Controls power supply to various loads.
  • Power Management Circuits: Optimizes power usage in electronic devices.
  • Motor Control Circuits: Regulates power to small motors.
  • Backlight Inverters: Powers displays in portable devices.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss for efficient operation.
  • Low Gate Charge (Qg): Enables fast switching speeds, reducing switching losses.
  • Avalanche Energy Rated: Provides robust performance against voltage spikes.
  • Surface Mount Package: Facilitates automated PCB assembly.
  • RoHS Compliant: Meets environmental safety standards.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Reliable Performance: Ensures consistent operation under various conditions.
  • Compact Size: Saves space in electronic designs.
  • Easy Integration: Simplifies circuit design and assembly.

Additional Details:

The RJK0353DPA-00 features a drain-source voltage (VDSS) of -30V and a continuous drain current (ID) of -4A. It comes in a small surface mount package, making it ideal for space-constrained applications. The low on-resistance ensures minimal power dissipation, increasing overall system efficiency. The fast switching speed is advantageous in high-frequency DC-DC converter applications.

This MOSFET offers good thermal performance, enabling it to handle higher power levels efficiently. The avalanche energy rating provides protection against voltage transients, making it suitable for use in demanding and reliable systems.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess