EN
  • EN
  • DE

RJK0368DPA

Part No RJK0368DPA
Manufacturer Renesas Electronics America
Catalog FETs - Single
Description Silicon N Channel Power MOS FET Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183019-RJK0368DPA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK0368DPA CAD Model

Description

The RJK0368DPA is a silicon N-channel MOSFET from Renesas, designed for high-efficiency switching applications. It is commonly used in power management circuits for portable devices, DC-DC converters, and load switching.

Applications:

  • DC-DC converters in notebook PCs.
  • Load switching in power management systems.
  • Power supplies for portable devices such as smartphones and tablets.
  • Motor control circuits.

Features:

  • Low on-resistance (RDS(on)): This minimizes power loss during conduction, improving overall efficiency. The RDS(on) is typically specified at different gate-source voltages (VGS) to show performance under various operating conditions.
  • High-speed switching: The device is designed for fast switching speeds, reducing switching losses and enabling higher frequency operation.
  • Logic Level Gate Drive: This feature allows the MOSFET to be driven directly by logic-level signals (e.g., 5V or 3.3V), simplifying the drive circuitry and reducing component count.
  • Surface mount package: The DPAK package allows for efficient heat dissipation and is suitable for automated assembly.
  • Lead-free construction: Complies with environmental regulations regarding lead content.

Benefits:

  • Improved Power Efficiency: The low on-resistance and fast switching speeds contribute to higher overall power efficiency in the application.
  • Reduced Heat Generation: Lower on-resistance translates to less power dissipation as heat, improving reliability and reducing the need for heat sinks.
  • Simplified Circuit Design: The logic-level gate drive simplifies the drive circuitry, reducing component count and board space.
  • Compact Footprint: The surface mount package allows for dense circuit layouts.
  • Enhanced Reliability: Renesas MOSFETs are known for their robust design and high reliability.

Additional Details:

The RJK0368DPA typically has a drain-source voltage (VDS) rating of 30V. Its gate-source voltage (VGS) is typically ±20V. The continuous drain current (ID) rating depends on the operating temperature and mounting conditions. It's crucial to consult the datasheet for specific values and derating curves. The device is supplied in a DPAK (TO-252) package.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2606 $57.8242
18+ $6.7775 $121.9950
27+ $6.5662 $177.2874
37+ $6.3537 $235.0869
48+ $6.1423 $294.8304
63+ $5.5070 $346.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess