EN
  • EN
  • DE

RJK0631JPE-00#J3

Part No RJK0631JPE-00#J3
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1225008-RJK0631JPE-00#J3
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK0631JPE-00#J3 CAD Model

Description

The RJK0631JPE-00#J3 is a high-performance N-channel MOSFET from Renesas Electronics designed for switching applications requiring high efficiency and low on-resistance. This MOSFET is particularly suited for power management circuits, DC-DC converters, and motor control systems.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Motor Control: Suitable for controlling small to medium-sized motors.
  • Power Management: Optimizes power usage in electronic devices.
  • Load Switching: Efficiently switches power to various loads.
  • Battery Management Systems: Used in battery charging and discharging circuits.

Features

  • N-Channel MOSFET: Provides efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction.
  • High Avalanche Energy: Offers robust performance under transient conditions.
  • Surface Mount Package: Facilitates automated assembly processes.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Gate Charge: Reduces drive power requirements.

Benefits

  • Improved Efficiency: Minimizes power loss in switching applications.
  • Reduced Heat Dissipation: Operates cooler, enhancing reliability.
  • Compact Design: Suitable for space-constrained applications.
  • Enhanced Reliability: Offers stable performance under varying conditions.
  • Simplified Design: Easy to integrate into existing circuits.

Additional Details

The RJK0631JPE-00#J3 has a voltage rating of 60V and a continuous drain current of 6A. It comes in a small surface mount package. The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications. Its low gate charge ensures that it can be driven by standard logic levels, simplifying the design of driver circuits.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
PLX
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess