EN
  • EN
  • DE

RJK5006DPD-01-J2

Part No RJK5006DPD-01-J2
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183126-RJK5006DPD-01-J2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK5006DPD-01-J2 CAD Model

Description

The RJK5006DPD-01-J2 is a power MOSFET from Renesas Electronics America. It is designed for high-efficiency power switching applications requiring minimal power loss and maximum performance.

Applications

  • Power Supplies
  • Inverters
  • Motor Controls
  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses for higher efficiency.
  • High-Speed Switching: Minimizes switching losses, enabling high-frequency operation.
  • Avalanche Capability: Enhances robustness and reliability against transient voltage spikes.
  • Optimized Gate Charge Characteristics: Allows for efficient gate driving.
  • Pb-Free and RoHS Compliant: Environmentally friendly and complies with regulations.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and heat generation.
  • Enhanced System Reliability: Provides stable performance under various operating conditions.
  • Compact Design: Enables smaller and more efficient power system designs.
  • Cost-Effective Solution: Optimizes performance while minimizing overall system costs.
  • Environmentally Compliant: Meets environmental standards for reduced ecological impact.

Additional Details

The RJK5006DPD-01-J2 features a low on-resistance (RDS(on)) and fast switching speeds, which are essential for minimizing both conduction and switching losses. Its high avalanche energy rating ensures robustness and the ability to withstand transient voltage spikes. Optimized gate charge characteristics facilitate efficient gate driving, further enhancing system performance. Specific electrical characteristics, including drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)), are vital for accurate application design and performance prediction. These details are typically available in the manufacturer's datasheet. Commonly used in high-power applications, the device is suitable for inverters, motor control systems, and power supplies, where high efficiency and reliability are paramount. The combination of low RDS(on) and fast switching allows for reduced heat dissipation and improved thermal management, thereby prolonging the lifespan and reliability of the entire system.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6990 $59.4650
85+ $1.3941 $118.4985
130+ $1.3514 $175.6820
180+ $1.3075 $235.3500
230+ $1.2636 $290.6280
310+ $1.1331 $351.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess