EN
  • EN
  • DE

RJP3063DPP

Part No RJP3063DPP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295437-RJP3063DPP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP3063DPP CAD Model

Description

The RJP3063DPP is an N-channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Renesas Electronics America. This device combines the characteristics of both MOSFETs and bipolar transistors, offering high input impedance and low on-state conduction losses. It's designed for high-speed switching applications where both efficiency and reliability are paramount.

Applications

  • Induction Heating (IH) Cookers: Used in the power inverter stage of IH cookers to enable efficient and precise heating.
  • Uninterruptible Power Supplies (UPS): Used to achieve high efficiency and reliable performance in UPS systems.
  • Power Factor Correction (PFC) Circuits: Used to improve the power factor of electronic devices, thereby reducing energy waste.
  • Inverters: Suitable for a broad range of inverter applications that demand fast switching speeds.
  • Motor Control: Used in motor control circuits for precise and efficient regulation of motor speed.

Features

  • High-Speed Switching: Optimized for rapid switching to minimize switching losses and maximize overall energy efficiency.
  • Low Saturation Voltage (VCE(sat)): Low VCE(sat) reduces conduction losses, resulting in cooler operation and improved energy efficiency.
  • High Input Impedance: High input impedance simplifies drive circuit design and reduces gate drive power requirements.
  • Integrated Fast Recovery Diode (FWD): Built-in FWD provides protection against reverse currents, enhancing the device's robustness.
  • RoHS Compliant: Pb-free design, compliant with RoHS standards, ensuring environmentally friendly operation.

Benefits

  • Enhanced Energy Efficiency: Reduced switching and conduction losses result in higher energy efficiency across various applications.
  • Improved Reliability: The robust design and integrated FWD ensure reliable performance even under demanding conditions.
  • Simplified Circuit Design: High input impedance simplifies the gate drive circuit design process.
  • Reduced System Cost: The integrated FWD eliminates the need for an external diode, reducing overall system cost.
  • Compact Design: Allows for smaller and more compact designs in applications like IH cookers and UPS systems.

Specifications

The RJP3063DPP typically features a collector-emitter voltage (VCE) rating of 450V, a collector current (IC) rating around 30A, and a gate-emitter voltage (VGE) rating of ±20V. The operating junction temperature range is generally from -55°C to +150°C. Always refer to the device's datasheet for precise specifications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess