EN
  • EN
  • DE

RJP30H1DPD

Part No RJP30H1DPD
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description Silicon N Channel IGBT High speed power switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1243133-RJP30H1DPD
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJP30H1DPD CAD Model

Description

The RJP30H1DPD is a silicon N-channel MOSFET from Renesas Electronics America, designed for high-power switching applications. It is commonly used in applications such as power supplies, motor drivers, and inverters due to its low on-resistance and high current capability. The device is designed to offer excellent performance and reliability in demanding conditions.

Applications

  • Power Supplies
  • Motor Drivers
  • Inverters
  • DC-DC Converters
  • Uninterruptible Power Supplies (UPS)

Features

  • Low On-Resistance (RDS(on))
  • High Current Capability
  • High-Speed Switching
  • Avalanche Energy Capability
  • TO-220 Fullpack Package

Benefits

  • Improved efficiency in power conversion applications due to low on-resistance.
  • Ability to handle high currents, making it suitable for demanding loads.
  • Fast switching speeds for reduced switching losses.
  • Robustness against voltage transients.
  • Easy to mount with good thermal performance thanks to the TO-220 fullpack package.

The RJP30H1DPD is designed to minimize conduction losses through its low on-resistance, contributing to higher efficiency in power conversion circuits. Its fast switching speed reduces switching losses, further enhancing overall system efficiency. The avalanche energy capability ensures that the device can withstand voltage transients, increasing its reliability in harsh operating environments. The TO-220 fullpack package provides excellent thermal performance, allowing the device to dissipate heat efficiently.

Key Specifications:

  • Drain-Source Voltage (VDSS): 300V
  • Continuous Drain Current (ID): 30A
  • On-Resistance (RDS(on)): 0.115 Ohm (max)
  • Package: TO-220 Fullpack

You May Also Be Interested in

Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess