EN
  • EN
  • DE

RJP4002ANS-00-Q1

Part No RJP4002ANS-00-Q1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description Nch IGBT for Strobe Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295451-RJP4002ANS-00-Q1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RJP4002ANS-00-Q1 CAD Model

Description

The RJP4002ANS-00-Q1 is an N-channel IGBT (Insulated Gate Bipolar Transistor) from Renesas. The Q1 suffix typically indicates that the part is automotive qualified, meaning it's designed and tested to meet the stringent requirements of automotive applications. This IGBT offers efficient, reliable switching for high-voltage, high-current applications.

Applications:

  • Automotive Inverters: Used in automotive inverter systems for electric and hybrid vehicles.
  • Automotive Power Supplies: Employed in automotive power supply circuits.
  • Engine Control Units (ECUs): Can be integrated into ECUs for various control functions.
  • On-Board Chargers (OBC): Used in OBCs for electric vehicles.
  • Power Factor Correction (PFC) in Automotive Applications: Found in PFC circuits within automotive systems.

Features:

  • N-channel IGBT: Operates as an N-channel IGBT.
  • Automotive Qualified: Designed and tested to meet automotive industry standards (AEC-Q101 or similar).
  • Low Saturation Voltage: Features a low collector-emitter saturation voltage (VCE(sat)) for reduced conduction losses.
  • High Input Impedance: Provides high input impedance, simplifying gate drive requirements.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Avalanche Capability: Designed to withstand avalanche energy, enhancing robustness.
  • TO-220 or similar package: Typically comes in a TO-220 or similar package suitable for automotive environments.

Benefits:

  • Reliable Automotive Performance: Automotive qualification ensures reliable operation in harsh automotive conditions.
  • Improved Energy Efficiency: Low saturation voltage minimizes power dissipation and improves efficiency.
  • Simplified Gate Drive: High input impedance simplifies gate drive circuit design.
  • Increased System Reliability: Avalanche capability contributes to a more robust system.
  • Easy Integration: TO-220 package facilitates easy mounting and heat sinking.

Additional Details:

The RJP4002ANS-00-Q1's specific electrical characteristics, including voltage and current ratings, gate threshold voltage, and switching times, must be verified in the manufacturer's datasheet. Compliance with automotive standards, such as AEC-Q101, should be confirmed. Proper gate drive design and thermal management are crucial for reliable operation in automotive applications. Consider factors like operating temperature range, vibration resistance, and humidity resistance when designing with this IGBT.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0282 $60.8460
70+ $1.6644 $116.5080
110+ $1.6124 $177.3640
150+ $1.5604 $234.0600
195+ $1.5084 $294.1380
260+ $1.3525 $351.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess