EN
  • EN
  • DE

RJP4002ANS-00

Part No RJP4002ANS-00
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295449-RJP4002ANS-00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP4002ANS-00 CAD Model

Description

The RJP4002ANS-00 is an N-channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Renesas. This IGBT is designed for high-voltage, high-current switching applications, offering efficient performance and robust reliability.

Applications:

  • Inverters: Used in various inverter applications, including solar inverters and uninterruptible power supplies (UPS).
  • Power Factor Correction (PFC): Implemented in PFC circuits to enhance the power factor of electronic devices.
  • Induction Heating: Suitable for induction heating systems requiring precise control.
  • Welding Machines: Applied in welding machines for efficient power delivery.
  • Motor Drives: Utilized in motor drive applications within industrial equipment.

Features:

  • N-channel IGBT: An N-channel insulated gate bipolar transistor.
  • Low Saturation Voltage: Features a low collector-emitter saturation voltage (VCE(sat)) to minimize conduction losses and improve efficiency.
  • High Input Impedance: Offers high input impedance, simplifying gate drive circuit design.
  • Fast Switching Speed: Provides fast switching speeds suitable for high-frequency operation.
  • Avalanche Capability: Designed to withstand avalanche energy, enhancing device reliability.
  • TO-220 Package: Typically available in a TO-220 package for straightforward mounting and effective heat dissipation.

Benefits:

  • Enhanced Energy Efficiency: The low saturation voltage reduces power dissipation, improving energy efficiency.
  • Reduced Heat Generation: Lower power losses result in less heat generation, simplifying thermal management.
  • Simplified Gate Drive: The high input impedance simplifies the design and implementation of gate drive circuits.
  • Improved System Reliability: The avalanche capability enhances system robustness and reliability.
  • Easy Mounting: The TO-220 package facilitates easy mounting and heat sinking.

Additional Details:

The RJP4002ANS-00's specific electrical characteristics, such as voltage and current ratings, gate threshold voltage, and switching times, must be verified in the manufacturer's datasheet. Proper gate drive design is crucial for optimal switching performance and device protection. A snubber circuit may be required to suppress voltage spikes during switching. Adequate heat sinking is necessary to ensure the IGBT operates within its specified temperature range.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0120 $60.3600
70+ $1.6517 $115.6190
110+ $1.5997 $175.9670
150+ $1.5477 $232.1550
195+ $1.4969 $291.8955
260+ $1.3421 $348.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess