EN
  • EN
  • DE

RJP4002ASA-00

Part No RJP4002ASA-00
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295453-RJP4002ASA-00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJP4002ASA-00 CAD Model

Description

The RJP4002ASA-00 is an N-channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Renesas. It is engineered for high-voltage, high-current switching applications where efficiency and reliability are critical.

Applications:

  • Inverters: Suitable for various inverter applications, including solar inverters, UPS (Uninterruptible Power Supplies), and frequency converters.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve the power factor of electronic equipment.
  • Induction Heating: Used in induction heating appliances.
  • Welding Machines: Applied in welding machines for efficient power delivery and control.
  • Motor Drives: Utilized in motor drive systems for controlling electric motors.

Features:

  • N-channel IGBT: An N-channel insulated gate bipolar transistor.
  • Low Saturation Voltage: Features a low collector-emitter saturation voltage (VCE(sat)), which minimizes conduction losses and enhances efficiency.
  • High Input Impedance: Presents high input impedance, simplifying gate drive circuit design.
  • Fast Switching Speed: Offers fast switching speeds suitable for high-frequency operation.
  • Avalanche Capability: Designed with avalanche capability, improving device reliability and robustness.
  • TO-220 Package: Typically available in a TO-220 package, facilitating easy mounting and effective heat dissipation.

Benefits:

  • Improved Energy Efficiency: The low saturation voltage reduces power dissipation, resulting in improved energy efficiency.
  • Reduced Heat Generation: Lower power losses lead to less heat generation, simplifying thermal management.
  • Simplified Gate Drive: The high input impedance simplifies the design and implementation of gate drive circuits.
  • Enhanced System Reliability: The avalanche capability enhances the overall reliability of the system.
  • Easy Mounting: The TO-220 package allows for easy mounting and efficient heat sinking.

Additional Details:

The RJP4002ASA-00's electrical characteristics, such as voltage and current ratings, gate threshold voltage, and switching times, should be verified in the manufacturer's datasheet. Proper gate drive design is essential for optimal switching performance and protection of the IGBT. A snubber circuit may be necessary to suppress voltage spikes during switching. Adequate heat sinking is crucial to ensure the IGBT operates within its specified temperature range.

You May Also Be Interested in

IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $12.0770
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0351 $61.0530
70+ $1.6701 $116.9070
110+ $1.6182 $178.0020
150+ $1.5662 $234.9300
195+ $1.5131 $295.0545
260+ $1.3571 $352.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess