EN
  • EN
  • DE

LT6018HS8E#PBF

Part No LT6018HS8E#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 30V/µs
Gain Bandwidth Product 15 MHz
Current - Input Bias 150 nA
Voltage - Input Offset 7 µV
Current - Supply 7.2mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 33 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number LT6018
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LT6018HS8E#PBF,LT6018HS8E#PBF-ND,505-LT6018HS8E#PBF
Standard Package 100
Win Source Part Number 1316702-LT6018HS8E#PBF
Ultra Librarian 3D Model Ultra Librarian LT6018HS8E#PBF CAD Model

Description

Introducing the LT6018HS8E#PBF Precision Operational Amplifier

Analog Devices Inc. presents the LT6018HS8E#PBF, a high-performance operational amplifier that sets the standard for precision and power efficiency. This op-amp is designed to cater to a wide array of applications requiring accurate signal amplification, such as medical instrumentation, test equipment, and industrial control systems.

Key Features

  • Ultra-Low Noise: The LT6018HS8E#PBF boasts an ultra-low noise performance, making it ideal for applications that demand the highest signal integrity.
  • Low Offset Voltage: With its low offset voltage, the precision of signal processing is significantly enhanced, ensuring reliable and consistent performance.
  • High Voltage Gain: This operational amplifier offers a high voltage gain, which allows for a wide dynamic range and makes it suitable for a variety of high-gain applications.
  • Stable Over Temperature: The device maintains stability over a broad temperature range, ensuring that its performance is consistent regardless of environmental conditions.
  • Robust ESD Protection: Equipped with robust ESD protection, the LT6018HS8E#PBF is designed to withstand electrostatic discharges, enhancing its durability and lifespan.

Package and Quality

The LT6018HS8E#PBF is housed in a compact HS8E package, which is designed for space-constrained applications without compromising on performance. With its lead-free and RoHS-compliant design, it meets modern environmental standards, reflecting Analog Devices Inc.'s commitment to environmentally responsible manufacturing.

Applications

Engineered for precision, the LT6018HS8E#PBF is an excellent choice for a variety of critical applications, including:

  • High-precision data acquisition systems
  • Professional audio equipment
  • Seismic monitoring systems
  • Spectroscopy
  • High-performance filters

For designers and engineers looking for an operational amplifier that offers both precision and reliability, the LT6018HS8E#PBF from Analog Devices Inc. is a top-tier solution. Its advanced features and robust design ensure optimal performance for the most demanding of applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2981 $60.8943
7+ $16.6549 $116.5843
10+ $16.1344 $161.3440
13+ $15.6140 $202.9820
17+ $15.0935 $256.5895
23+ $13.5321 $311.2383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess