EN
  • EN
  • DE

RJP4043DPP

Part No RJP4043DPP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295474-RJP4043DPP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJP4043DPP CAD Model

Description

The RJP4043DPP is an N-channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Renesas Electronics. This device is engineered for high-voltage, high-current switching applications where efficiency and robustness are critical. It combines the advantages of both MOSFETs (for ease of gate drive) and bipolar transistors (for high current handling capability), making it well-suited for demanding power electronic circuits.

Applications

  • Induction heating
  • Inverter circuits
  • Power factor correction (PFC) circuits
  • Welding machines
  • Uninterruptible power supplies (UPS)

Features

  • N-channel IGBT
  • High-speed switching
  • Low saturation voltage (VCE(sat))
  • Built-in fast recovery diode
  • High input impedance
  • RoHS compliant

Benefits

  • Reduced power dissipation due to low VCE(sat), resulting in higher system efficiency.
  • Fast switching speed minimizes switching losses, further improving efficiency.
  • Simplified gate drive requirements compared to bipolar transistors.
  • Enhanced reliability due to robust design and built-in diode.
  • Improved system performance in high-frequency switching applications.

Additional Details

The RJP4043DPP typically comes in a through-hole package. Its electrical characteristics, such as the collector-emitter breakdown voltage, gate threshold voltage, and maximum collector current, are critical parameters to consider when designing with this IGBT. Refer to the Renesas datasheet for detailed specifications and application guidelines. The built-in fast recovery diode provides a path for freewheeling current, reducing voltage spikes and improving overall circuit performance. This IGBT is chosen for its optimal balance of switching speed, on-state losses, and robustness in high-power applications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
AMCC
Lowest to $12.4155
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0702 $61.0530
35+ $3.3391 $116.8685
54+ $3.2352 $174.7008
74+ $3.1312 $231.7088
96+ $3.0261 $290.5056
128+ $2.7131 $347.2768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess