EN
  • EN
  • DE

RJP4046DPP-90-T2

Part No RJP4046DPP-90-T2
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO-220F
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 741191-RJP4046DPP-90-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP4046DPP-90-T2 CAD Model

Description

The RJP4046DPP-90-T2 is an insulated gate bipolar transistor (IGBT) manufactured by Renesas Electronics America. This device combines the advantages of both MOSFETs and bipolar junction transistors (BJTs), offering high input impedance, high current carrying capability, and fast switching speeds. It is designed for use in high-voltage and high-current switching applications.

Applications:

  • Inverter circuits
  • Motor drives
  • Uninterruptible power supplies (UPS)
  • Welding machines
  • Power factor correction (PFC) circuits

Features:

  • Low saturation voltage: Reduces conduction losses.
  • High-speed switching: Enables efficient operation at higher frequencies.
  • Short-circuit withstand capability: Provides protection against overcurrent events.
  • Integrated gate resistor: Simplifies gate drive circuitry.
  • TO-220 package: Facilitates easy mounting and heat sinking.

Benefits:

  • Improved energy efficiency: Low saturation voltage and fast switching minimize power dissipation.
  • Enhanced system reliability: Short-circuit withstand capability protects the device and the system from damage.
  • Simplified design: Integrated gate resistor reduces external component count.
  • Easy mounting: TO-220 package allows for convenient installation and heat dissipation.
  • High power handling: Capable of switching high voltages and currents.

Additional Details:

The RJP4046DPP-90-T2 comes in a TO-220 package. Key electrical characteristics include the collector-emitter voltage (VCES), gate-emitter voltage (VGES), collector current (IC), and saturation voltage (VCE(sat)). The datasheet will also specify the switching times, gate charge, and thermal resistance. Proper heat sinking is essential to dissipate the heat generated during operation and ensure reliable performance. The device is designed to meet relevant industry standards for safety and performance. The '90' likely refers to a specific voltage or current rating, which can be verified in the datasheet.

You May Also Be Interested in

IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6281 $73.8843
6+ $20.2079 $121.2474
9+ $19.5761 $176.1849
13+ $18.9443 $246.2759
16+ $18.3137 $293.0192
22+ $16.4195 $361.2290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess