EN
  • EN
  • DE

RKR0503AKJ

Part No RKR0503AKJ
Manufacturer Renesas Electronics America
Catalog Diodes, Rectifiers - Single
Description Silicon Schottky Barrier Diode for Rectifying
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1243173-RKR0503AKJ
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKR0503AKJ CAD Model

Description

The RKR0503AKJ is a P-channel MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for switching and amplification applications, offering efficient performance in a compact package.

Applications:

  • DC-DC Converters: Used in power supplies and voltage regulators.
  • Load Switching: Controls power to various loads in electronic circuits.
  • Power Management: Optimizes power consumption in battery-powered devices.
  • Motor Control: Drives small motors and actuators.
  • LED Lighting: Used in LED drivers for efficient lighting solutions.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Low Gate Charge (Qg): Enables fast switching speeds and reduces driver power requirements.
  • Compact Package: Saves board space in space-constrained applications.
  • Avalanche Capability: Provides robustness against transient voltage spikes.
  • Lead-Free Construction: Compliant with environmental regulations.

Benefits:

  • High Efficiency: Reduces energy consumption and improves overall system performance.
  • Fast Switching: Enables high-frequency operation in switching applications.
  • Compact Design: Allows for smaller and more portable electronic devices.
  • Reliable Performance: Ensures stable operation under various operating conditions.
  • Environmentally Friendly: Meets environmental standards for responsible manufacturing.

Technical Specifications:

The RKR0503AKJ features a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and a continuous drain current (ID) rating. It also has a specified on-resistance (RDS(on)) at a given gate-source voltage and drain current. The device is typically packaged in a small surface-mount package. The maximum power dissipation is an important parameter to consider for thermal management.

Detailed specifications can be found in the Renesas datasheet, including thermal resistance, input capacitance, and switching times. These parameters are crucial for designing efficient and reliable power electronic circuits. Always refer to the official datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
Interface
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3075 $58.8375
110+ $1.0730 $118.0300
170+ $1.0395 $176.7150
230+ $1.0060 $231.3800
300+ $0.9725 $291.7500
400+ $0.8720 $348.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess