EN
  • EN
  • DE

RKS151KKR1

Part No RKS151KKR1
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835549-RKS151KKR1
Ultra Librarian 3D Model Ultra Librarian RKS151KKR1 CAD Model

Description

The RKS151KKR1 is a reset IC manufactured by Renesas Electronics America. It is designed to monitor the power supply voltage in electronic systems and generate a reset signal when the voltage falls below a certain threshold. This ensures that the system starts up or recovers from a power failure in a controlled and reliable manner, preventing data corruption and system malfunctions.

Applications

  • Microcontroller-based systems
  • Industrial control equipment
  • Automotive electronics
  • Consumer electronics
  • Power management systems

Features

  • Precision voltage detection: Accurately monitors the supply voltage.
  • Hysteresis: Prevents oscillation during voltage transitions.
  • Open-drain output: Allows for flexible connection to various logic circuits.
  • Small package size: Saves space on the printed circuit board (PCB).
  • Low current consumption: Minimizes power drain on the system.

Benefits

  • Improved system reliability: Ensures proper system startup and recovery from power failures.
  • Data protection: Prevents data corruption during voltage drops.
  • Simplified system design: Reduces the need for external reset circuitry.
  • Reduced PCB space: Allows for smaller and more compact designs.
  • Extended battery life: Minimizes power consumption in battery-powered applications.

Additional Details

The RKS151KKR1 typically operates within a specified voltage range (e.g., 1.6V to 5.5V) and has a defined reset threshold voltage. The hysteresis voltage prevents the reset signal from toggling rapidly when the supply voltage is near the threshold. The open-drain output requires a pull-up resistor. Detailed electrical characteristics, timing diagrams, and application notes are available in the Renesas datasheet. The device is commonly available in a small surface-mount package such as SOT-23 or similar. It offers a cost-effective solution for enhancing the robustness of embedded systems. The specific reset threshold voltage and timing characteristics are key parameters to consider when selecting this reset IC for a particular application.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5696 $62.7840
90+ $1.2878 $115.9020
140+ $1.2474 $174.6360
195+ $1.2070 $235.3650
250+ $1.1677 $291.9250
335+ $1.0464 $350.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess