EN
  • EN
  • DE

RKZ4.3B2KJR1

Part No RKZ4.3B2KJR1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295705-RKZ4.3B2KJR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKZ4.3B2KJR1 CAD Model

Description

The RKZ4.3B2KJR1 is a Zener diode manufactured by Renesas Electronics America, specifically designed for voltage regulation and overvoltage protection in electronic circuits. This diode provides a stable reference voltage, protecting sensitive components from voltage surges and ensuring reliable operation in various applications. It is engineered for consistent performance and robustness in demanding environments.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in power supplies and other circuits.
  • Overvoltage Protection: Protecting sensitive electronic components from voltage spikes.
  • Signal Clipping: Limiting voltage levels in signal processing circuits.
  • Power Supply Circuits: Ensuring stable output voltage in power supplies.
  • Automotive Electronics: Providing voltage regulation in automotive systems.

Features

  • Precise Zener Voltage: Accurate voltage regulation with a stable Zener voltage.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • Fast Response Time: Quickly responds to voltage changes and transients.
  • High Surge Capability: Withstands transient voltage surges without damage.
  • Compact Package: Small form factor for space-saving designs.

Benefits

  • Enhanced Circuit Protection: Protects electronic components from voltage-related damage.
  • Stable Voltage Reference: Provides a reliable voltage source for sensitive circuits.
  • Improved Circuit Reliability: Increases the overall reliability and lifespan of electronic devices.
  • Efficient Operation: Minimizes power consumption and improves energy efficiency.
  • Space-Saving Design: Enables compact and efficient circuit designs.

Additional Details

The RKZ4.3B2KJR1 is commonly used in applications where precise voltage regulation and transient voltage suppression are crucial. Its ability to maintain a constant voltage across its terminals when the reverse voltage exceeds its Zener voltage makes it an ideal component for protecting sensitive electronic devices from damage. This component's compact size makes it suitable for use in a variety of electronic devices where space is at a premium.

For optimal performance, it is essential to consult the manufacturer's datasheet to determine the specific operating conditions and limitations of the RKZ4.3B2KJR1. This includes information on power dissipation, surge current handling capability, and temperature coefficient. By following the recommended guidelines, designers can ensure that the Zener diode operates reliably and provides the intended protection in their circuits.

Typical applications include automotive electronics, industrial control systems, and consumer electronics where voltage regulation and transient voltage suppression are critical. Careful consideration of the diode's electrical characteristics and thermal management is essential for ensuring long-term reliability and optimal performance.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess