EN
  • EN
  • DE

RQK2501YGDQATL-E

Part No RQK2501YGDQATL-E
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description Silicon N Channel MOS FET Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 298741-RQK2501YGDQATL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQK2501YGDQATL-E CAD Model

Description

The RQK2501YGDQATL-E is an N-channel MOSFET from Renesas Electronics America, designed for efficient power management in a variety of applications. This MOSFET is characterized by its low on-resistance, which minimizes conduction losses and enhances overall system efficiency. Additionally, it features fast switching speeds to reduce power loss during switching transitions. The device is housed in a surface-mount package, making it ideal for compact designs and automated assembly processes.

Applications:

  • DC-DC converters: Employed in synchronous rectification stages to improve efficiency in voltage regulation circuits.
  • Load switching: Used to control power delivery to different components within electronic devices.
  • Power management in portable devices: Integrated into battery management systems for optimizing power consumption and extending battery life.
  • Motor control: Suitable for driving small motors in diverse applications.

Features:

  • Low on-resistance (Rds(on)): Reduces conduction losses, enhancing overall efficiency.
  • Fast switching speed: Minimizes switching losses, enabling higher operating frequencies.
  • Avalanche rated: Provides robustness against voltage spikes and transient events.
  • Logic level drive: Simplifies integration with logic circuits and microcontrollers.
  • Surface mount package: Facilitates automated assembly and supports compact designs.

Benefits:

  • High efficiency: Reduces power dissipation, resulting in cooler operation and longer battery life.
  • Improved thermal performance: Low Rds(on) minimizes heat generation.
  • Simplified circuit design: Logic level drive reduces the need for external driver components.
  • Compact solution: Surface mount package enables high-density board layouts.
  • Robustness: Avalanche rating protects against transient overvoltage conditions.

Additional Details:

The RQK2501YGDQATL-E is designed with a gate-source voltage (Vgs) range compatible with logic-level control, making it easy to interface with microcontrollers and digital circuits. Its fast switching characteristics and low gate charge facilitate efficient operation at high frequencies. The surface mount package enhances thermal dissipation and streamlines the assembly process. Manufactured to meet stringent quality standards, ensuring reliable performance in demanding environments.

For detailed information on electrical characteristics, thermal performance, and package dimensions, refer to the official datasheet. Proper thermal management and application design are essential for achieving optimal performance and reliability.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess