EN
  • EN
  • DE

TBB1007GMTL-E

Part No TBB1007GMTL-E
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 355732-TBB1007GMTL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBB1007GMTL-E CAD Model

Description

The TBB1007GMTL-E is a tuner booster buffer IC designed by Renesas Electronics America. It serves to enhance the performance of television tuners by amplifying the input signal and minimizing noise. This results in improved signal quality, particularly in situations where the signal strength is weak or susceptible to interference.

Applications

  • Set-top boxes for cable and satellite TV
  • Integrated digital televisions (IDTVs)
  • Automotive television receivers
  • USB TV tuners
  • Portable TV devices

Features

  • High Gain: Amplifies the input signal to improve tuner sensitivity.
  • Low Noise Figure: Minimizes the amount of noise added to the signal during amplification, ensuring a clearer output.
  • Wide Bandwidth: Supports a broad range of frequencies used in television broadcasting.
  • Low Power Consumption: Designed for efficient operation, making it suitable for portable devices.
  • Compact Package: Allows for easy integration into small form factor products.
  • Excellent Linearity: Prevents distortion and maintains signal integrity.
  • Integrated ESD Protection: Protects the IC from damage due to electrostatic discharge.

Benefits

  • Improved Signal Reception: Enhances the ability of the tuner to receive weak signals, providing a better viewing experience.
  • Reduced Interference: Filters out unwanted noise and signals, minimizing disruptions to picture quality.
  • Extended Reception Range: Allows the tuner to receive signals from a greater distance or in areas with poor signal coverage.
  • Enhanced Reliability: Ensures consistent performance and long-term stability of the television system.
  • Simplified Design: Facilitates easier integration into existing tuner designs.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.

Additional Details

The TBB1007GMTL-E operates within a specific voltage range and has defined input and output impedance characteristics. It may incorporate features such as automatic gain control (AGC) to maintain a stable output signal level. For precise details regarding gain, noise figure, bandwidth, power consumption, and other specifications, consult the official product datasheet provided by Renesas Electronics America.

This component is often used in conjunction with other front-end components, such as filters and low-noise amplifiers (LNAs), to create a complete tuner solution. Its robust design and high performance make it suitable for a wide variety of television receiver applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.9390
Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
YCbCr/YPbPr Signal and Sync Processor for Digital TV, Progressive Scan TV and Double Scan TV
Need more? Email Us
Toshiba Semiconductor and Storage
MIXER / OSCILLATOR BUILT-IN FREQUENCY SYNTHESIZER FOR VHF, CATV AND UHF BAND
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
PIF IC FOR TV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess